EN
  • EN
  • DE

A8097BH

Part No A8097BH
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1030968-A8097BH
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A8097BH CAD Model

Description

The A8097BH, manufactured by Rochester Electronics, is an embedded microcontroller designed for a variety of control and processing applications. It is a high-performance 16-bit microcontroller based on the Intel 8097 architecture. The device features integrated peripherals and memory, making it suitable for real-time control, data acquisition, and embedded systems. Rochester Electronics specializes in providing long-term support for end-of-life (EOL) components, ensuring continued availability of critical parts for existing systems.

Applications:

  • Industrial Control Systems: Used in industrial automation, process control, and machinery control systems.
  • Automotive Systems: Integrated into automotive control units for engine management, anti-lock braking systems (ABS), and airbag control.
  • Robotics: Employed in robotic control systems for motion control, sensor data processing, and task execution.
  • Instrumentation: Suitable for use in test and measurement equipment, data loggers, and analytical instruments.
  • Communication Systems: Used in communication controllers and network devices for data transmission and reception.

Features:

  • 16-bit CPU Core: High-performance processing capability for efficient execution of control algorithms.
  • Integrated Memory: Includes on-chip RAM and ROM for program and data storage.
  • Integrated Peripherals: Features timers, counters, serial communication interfaces (UART, SPI), and analog-to-digital converters (ADCs).
  • Interrupt Controller: Supports multiple interrupt sources for real-time response to external events.
  • Power Management: Includes power-saving modes for energy-efficient operation.

Benefits:

  • High Performance: Delivers efficient processing power for real-time control and data processing applications.
  • Versatile Integration: Integrated peripherals enable flexible system design and reduce external component count.
  • Long-Term Availability: Rochester Electronics ensures continued availability of the device for legacy systems.
  • Reliable Operation: Designed for robust operation in harsh industrial and automotive environments.
  • Simplified Development: Supports standard development tools and programming languages.

The A8097BH is typically packaged in a surface-mount package, which facilitates easy integration into printed circuit boards (PCBs). It operates over a wide temperature range, making it suitable for industrial and automotive applications. The microcontroller supports various operating modes, including power-saving modes to reduce power consumption when the system is idle. The device also includes built-in debugging features, which simplify software development and troubleshooting. The A8097BH is a reliable and versatile microcontroller solution for a wide range of embedded control applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess