Products specifications Report Issue?

Category Resistors>Through Hole Resistors
Mfr Riedon
Series 100/SM/PC Precision
Package Bulk
Resistance 500 Ohms
Tolerance ±0.01%
Power (Watts) 0.3W
Composition Wirewound
Features Flame Proof, Moisture Resistant, Non-Inductive, Safety
Temperature Coefficient ±10ppm/°C
Temperature Range - Operating -55°C ~ 145°C
Package / Case Radial
Dimension 0.299" L x 0.102" W (7.60mm x 2.60mm)
Height - Seated (Max) 0.344" (8.74mm)
Number of Terminations 2
Other Names SM10-500RX8,696-1584
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0080
Win Source Part Number 1236264-SM10-500RX
Ultra Librarian 3D Model Ultra Librarian SM10-500RX CAD Model

Description

The Riedon 1236264-SM10-500RX is a through-hole resistor that belongs to the 100/SM/PC Precision series.

  • Resistance: 500 ohms
  • Power Rating: 0.3W
  • Resistor Type: Wirewound
  • Tolerance: ±0.01%
  • Temperature Coefficient: ±10ppm/°C
  • Features: Flame proof, moisture resistant, and non-inductive
  • Package: Bulk
  • Standard Package: 25
  • Maximum Height (Seated): 0.344 inches
  • Operating Temperature Range: -55°C to 145°C

You May Also Be Interested in

Vishay
RES 36K OHM 5% 1W AXIAL
Need more? Email Us
ECAD model for PR01000103602JR500
Vishay
RES 1.00K OHM 1/2W .1% AXIAL
Need more? Email Us
ECAD model for CMF551K0000BHEK
Vishay
RES 5K OHM 0.6W 0.01% RADIAL
Need more? Email Us
ECAD model for Y00625K00000T0L
Ohmite
10W 500 OHMS SILICONE 5%
Need more? Email Us
ECAD model for 40J500E
Ohmite
RES 0.3 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41FR30E
Bourns Inc.
RES 47K OHM 1% 30W TO220-2
Need more? Email Us
ECAD model for PWR221T-30-4702F
Ohmite
5.25W 120 OHMS VIT 5%
Need more? Email Us
ECAD model for B5J120E
Ohmite
RES 100 OHM 5% 8W AXIAL
Need more? Email Us
ECAD model for B8J100E
Ohmite
RES 4 OHM 1% 1W AXIAL
Need more? Email Us
ECAD model for 41F4R0E

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention