The RS5C317A-E2 is a Real-Time Clock (RTC) IC from Ricoh. It's a low-power device designed for accurate timekeeping in a variety of applications. Key features include an integrated 32.768 kHz crystal oscillator and an I2C interface for easy communication.
Applications
- Industrial Automation Systems
- Point of Sale (POS) Equipment
- Portable Medical Devices
- Smart Meters and Data Loggers
- Consumer Electronics (Clocks, Watches, Timers)
- Security and Access Control Systems
Features
- Integrated 32.768 kHz Crystal Oscillator: Reduces external components and simplifies design.
- I2C Serial Interface: Enables easy communication with a microcontroller or other digital system.
- Low Power Consumption: Extends battery life in portable applications.
- Clock, Calendar, and Alarm Functions: Provides comprehensive timekeeping functionalities.
- Automatic Backup Power Switching: Allows the RTC to continue running on a backup battery when main power is lost.
- Programmable Alarm Function: Allows an interrupt to be generated at a specified time.
- Wide Operating Voltage Range: Typically operates from 1.8V to 5.5V (Check the datasheet for specific details).
Benefits
- Accurate Timekeeping: Provides precise time and date information for critical applications.
- Simplified System Design: The integrated oscillator and I2C interface reduce complexity.
- Extended Battery Life: Low power consumption ensures long operational life for battery-powered devices.
- Easy Integration: The I2C interface simplifies integration with a wide range of microcontrollers.
- Reliable Operation: Automatic backup power switching ensures continuous operation even during power outages.
The RS5C317A-E2 is a reliable and accurate RTC solution well-suited for a variety of embedded applications. Its low power consumption, integrated crystal oscillator, and I2C interface make it easy to integrate into new and existing designs. This IC is used where time and date accuracy are crucial, and power consumption needs to be minimized. Consult the product datasheet for detailed specifications and application notes.