EN
  • EN
  • DE

RP103Q251D-TR-F

Part No RP103Q251D-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 298173-RP103Q251D-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RP103Q251D-TR-F CAD Model

Description

The RP103Q251D-TR-F is a CMOS-based voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and accurate output voltage, even with variations in input voltage and load current. This regulator is characterized by its low supply current, high ripple rejection, and compact package, making it suitable for a variety of portable and battery-powered applications.

Applications

  • Smartphones and Tablets: Power management for core logic and peripheral devices.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearables.
  • Portable Audio Players: Powering audio amplifiers and digital signal processors.
  • Wireless Communication Devices: Supplying power to RF transceivers and microcontrollers in Bluetooth modules, Zigbee devices, and other wireless systems.
  • IoT Devices: Voltage regulation in sensors, data loggers, and other low-power IoT applications.

Features

  • Input Voltage Range: Wide input voltage range allows for operation with various power sources.
  • Output Voltage: Fixed output voltage of 2.5V.
  • Low Supply Current: Minimizes power consumption in battery-powered devices.
  • High Ripple Rejection: Effectively filters out noise and ripple from the input voltage.
  • Overcurrent Protection: Protects the IC and connected components from damage due to excessive current.
  • Short-Circuit Protection: Prevents damage in the event of a short circuit at the output.
  • Thermal Shutdown: Shuts down the IC if the junction temperature exceeds a safe limit.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent and reliable power supply for sensitive electronic components.
  • Extended Battery Life: Low supply current contributes to longer battery life in portable devices.
  • Improved Noise Immunity: High ripple rejection ensures clean power delivery, reducing noise and interference.
  • Enhanced System Reliability: Overcurrent and short-circuit protection features prevent damage and improve system reliability.
  • Simplified Design: Integrated protection features and a compact package simplify circuit design and reduce board space requirements.

Technical Specifications

The RP103Q251D-TR-F features a fixed output voltage of 2.5V. The specific input voltage range and other detailed specifications can be found in the official Ricoh datasheet for this part number. It typically comes in a small SOT-23 or similar surface-mount package. The device also includes built-in overcurrent protection, short-circuit protection, and thermal shutdown to enhance its reliability and prevent damage. The low supply current makes it ideal for battery-powered applications where energy efficiency is crucial.

You May Also Be Interested in

Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7595 $68.7975
11+ $11.2901 $124.1911
16+ $10.9379 $175.0064
22+ $10.5844 $232.8568
29+ $10.2321 $296.7309
38+ $9.1730 $348.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess