EN
  • EN
  • DE

RN5VL54AA-TR

Part No RN5VL54AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297828-RN5VL54AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL54AA-TR CAD Model

Description

The RN5VL54AA-TR is a voltage detector IC manufactured by Ricoh. This device is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. It plays a crucial role in maintaining the stability and reliability of electronic systems, particularly those incorporating microcontrollers.

Applications:

  • Microcontroller Reset: Used to reset microcontrollers during power-up, power-down, or brown-out conditions, ensuring a clean and predictable start-up.
  • Power Supply Monitoring: Monitors the output voltage of power supplies and generates a reset signal when the voltage falls outside of the acceptable range.
  • Battery Management Systems: Used in battery-powered devices to protect the battery from deep discharge by shutting down the circuit when the voltage is too low.
  • Industrial Control Systems: Monitors voltage levels in industrial equipment to prevent damage and ensure reliable operation.
  • Embedded Systems: Provides voltage monitoring and reset capabilities in a wide variety of embedded applications.

Features:

  • Precise Voltage Detection: Accurately detects when the input voltage drops below the specified threshold (typically 5.4V for this model).
  • Low Current Consumption: Operates with minimal current draw, making it suitable for battery-powered devices and other low-power applications.
  • Compact Package: Available in small surface-mount packages, saving valuable board space.
  • Open Drain Output: Offers an open-drain output configuration for flexible connection to other circuits.
  • Built-in Hysteresis: Includes hysteresis to prevent oscillations around the threshold voltage, ensuring a stable output signal.

Benefits:

  • Prevents Data Corruption: Protects against data corruption in microcontrollers and memory devices caused by voltage instability.
  • Ensures System Reliability: Enhances the reliability of electronic systems by preventing malfunctions due to low voltage conditions.
  • Extends Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Simplifies Circuit Design: Provides a simple and cost-effective solution for voltage monitoring and reset functionality.
  • Protects Electronic Components: Prevents damage to sensitive electronic components by ensuring they operate within their specified voltage range.

Further Technical Details:

The RN5VL54AA-TR features a typical voltage detection threshold of 5.4V. The "-TR" suffix indicates that it is provided on tape and reel for automated assembly processes. It consumes a very small amount of current, typically in the microampere range. Consult the Ricoh datasheet for detailed specifications, including operating temperature range, output drive capability, and reset timeout period.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
AMCC
Need more? Email Us
Qualcomm
Lowest to $7.0594
Zilog
Need more? Email Us
Intel
Need more? Email Us
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess