EN
  • EN
  • DE

RN5VL43AA-TR

Part No RN5VL43AA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297819-RN5VL43AA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL43AA-TR CAD Model

Description

The RN5VL43AA-TR is a voltage detector manufactured by Ricoh. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specified threshold. This ensures the proper operation of microcontrollers and other sensitive electronic components, preventing data corruption and system instability.

Applications:

  • Microcontroller Reset: Ensures microcontrollers start in a known state after power-up or brown-out.
  • Power Supply Monitoring: Detects undervoltage conditions in power supplies, triggering protective measures.
  • Battery Management Systems: Protects batteries from deep discharge by shutting down the circuit at low voltage levels.
  • Industrial Control Systems: Monitors voltage stability in industrial equipment for reliable operation.
  • Automotive Electronics: Used in automotive systems to protect against voltage fluctuations in the vehicle's electrical system.

Features:

  • Precise Voltage Detection: Accurately detects when the input voltage drops below the set threshold.
  • Low Current Consumption: Minimizes power draw, making it suitable for battery-powered applications.
  • Compact Package: Typically available in small surface-mount packages for space-saving designs.
  • Open Drain Output: Provides flexible connection options with an open drain output configuration.
  • Hysteresis: Includes hysteresis to prevent oscillations around the threshold voltage.

Benefits:

  • Prevents Data Corruption: Protects against data loss and errors in microcontrollers during undervoltage events.
  • Ensures System Stability: Maintains stable operation of electronic devices by preventing malfunctions caused by voltage drops.
  • Extends Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Simplifies Circuit Design: Offers a simple and cost-effective solution for voltage monitoring and reset functionality.
  • Protects Electronic Components: Prevents damage to sensitive components due to out-of-range voltage conditions.

Additional Information:

The RN5VL43AA-TR typically has a detection voltage of 4.3V. The "-TR" suffix indicates that the component is provided in tape and reel packaging for automated assembly. It is crucial to consult the Ricoh datasheet for complete specifications, including operating temperature range, output drive capability, and timing characteristics for the reset signal.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
AMCC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $11.4253

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess