EN
  • EN
  • DE

RH5VL57AA-T1

Part No RH5VL57AA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294798-RH5VL57AA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VL57AA-T1 CAD Model

Description

The RH5VL57AA-T1 is a voltage detector manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a specific threshold. This function is crucial for preventing malfunctions and ensuring stable operation of microcontrollers, microprocessors, and other sensitive electronic components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers when the power supply voltage drops below a safe operating level.
  • Power Supply Monitoring: Provides a signal to indicate a power supply failure or brownout condition.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge and extend battery life.
  • System Monitoring in Automotive Applications: Used in automotive electronic control units (ECUs) to monitor critical voltage levels.
  • Industrial Control Systems: Ensures stable operation of industrial control equipment by monitoring power supply voltage.

Features

  • Low Supply Current: Minimizes power consumption, making it suitable for battery-powered applications.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring with minimal variation in the detection threshold.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation near the threshold voltage.
  • Small Package: Available in compact surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide temperature range, making it suitable for harsh environments.

Benefits

  • Improved System Reliability: Prevents system malfunctions and data corruption caused by low voltage conditions.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Circuit Design: Integrated functionality reduces the number of external components required.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage monitoring and reset functions.
  • Protection against Data Corruption: Safeguards data integrity during power supply fluctuations or interruptions.

Additional Details

The RH5VL57AA-T1 features a detection voltage of typically 5.7V. It comes in a SOT-25 or similar small outline package. The output is an active low reset signal, which is asserted when the input voltage drops below the detection threshold. The device operates over a temperature range of -40°C to +85°C. The supply current is typically very low, on the order of a few microamperes. Internal hysteresis ensures clean switching behavior and prevents false triggering due to noise. This voltage detector is frequently used with microcontrollers from various manufacturers like Microchip, STMicroelectronics, and others.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess