The RH5VL32AA-T1 is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This device is designed to monitor the supply voltage and provide a reset signal when the voltage falls below a predetermined threshold. This is crucial for preventing malfunctions and ensuring stable operation in electronic systems, especially in microcontroller-based applications. It is commonly used in applications requiring accurate voltage monitoring and reset functionality.
Applications:
- Microcontroller reset
- Power management
- Battery-powered equipment
- Data storage protection
- Real-time clock backup
Features:
- High-precision voltage detection
- Ultra-low current consumption
- Open-drain output
- Compact package size
- Wide operating temperature range
Benefits:
- Prevents data corruption: By resetting the system during voltage drops, it helps prevent data loss and system errors.
- Extends battery life: Minimal current draw maximizes the operational time of battery-powered devices.
- Simplified integration: The open-drain output allows easy interfacing with various digital logic circuits.
- Reduced board space: Its small size makes it suitable for compact applications.
- Reliable performance: Ensures consistent operation across a wide range of temperatures.
Additional Details:
The RH5VL32AA-T1 has a detection voltage of 3.2V. It typically comes in a small surface-mount package such as SOT-23. As an open-drain output device, it requires a pull-up resistor for proper function. The operating temperature range extends from -40°C to +85°C, making it suitable for a variety of environments. The low supply current makes it ideal for use in portable applications where power conservation is critical.