EN
  • EN
  • DE

RH5VA37CA

Part No RH5VA37CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294690-RH5VA37CA
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5VA37CA CAD Model

Description

The RH5VA37CA is a voltage regulator manufactured by Ricoh. It belongs to the RH5VA series, which is characterized by low supply current and precise voltage regulation. This specific model provides a fixed output voltage of 3.7V.

Applications:

  • Microcontroller power supplies.
  • Powering sensors and other low-power devices.
  • Portable electronic devices requiring stable voltage.
  • Battery-powered applications.

Features:

  • Fixed 3.7V Output: Delivers a consistent and stable 3.7V supply.
  • Low Current Consumption: Extends battery life in portable devices.
  • High-Accuracy Output Voltage: Ensures reliable operation of connected components.
  • Small Surface Mount Package: Allows for compact designs.
  • Overcurrent Protection: Safeguards the regulator and connected circuits.
  • Thermal Shutdown: Protects the device from overheating.

Benefits:

  • Reliable Voltage Regulation: Provides a stable and dependable 3.7V power source.
  • Longer Battery Life: Reduces power consumption, maximizing battery duration.
  • Protection from Fault Conditions: Prevents damage due to overcurrent or overheating.
  • Compact and Efficient Design: Suitable for space-constrained and power-sensitive applications.
  • Simplified Design: Minimizes the need for external components.

Additional Details:

The RH5VA37CA typically only requires a few external components, such as input and output capacitors, for stable operation. Consult the manufacturer's datasheet for specific capacitor values and other application recommendations. The device's operating temperature range allows it to be used in a variety of environments. It's generally available in small surface-mount packages like SOT-23. The datasheet contains crucial information regarding input voltage range, dropout voltage, and output voltage tolerance, which should be reviewed before incorporating this regulator into any design.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539
Nortel Networks
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Zilog
Need more? Email Us
Yamaha
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess