EN
  • EN
  • DE

RH5RI382B-T1

Part No RH5RI382B-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294599-RH5RI382B-T1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RH5RI382B-T1 CAD Model

Description

The RH5RI382B-T1 is a voltage regulator IC manufactured by Ricoh. This regulator is designed to provide a stable and accurate output voltage of 3.82V. It is a low dropout (LDO) regulator, making it suitable for use in battery-powered devices and other applications where the input voltage may vary. The consistent voltage output ensures that connected components receive the correct power supply, enhancing the overall reliability and performance of the system.

Applications:

  • Battery-Powered Devices: Smartphones, tablets, and other portable electronics benefit from its efficient voltage regulation.
  • Microcontroller Power Supply: Provides a stable 3.82V supply for microcontrollers in embedded systems and IoT devices.
  • Wireless Communication Systems: Powers wireless modules and devices where consistent voltage is critical for performance.
  • Sensor Circuits: Used in sensor applications where stable voltage is required for accurate measurements.
  • Memory Devices: Supplies stable voltage to memory chips, ensuring data integrity and reliable operation.

Features:

  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
  • High Output Voltage Accuracy: Provides a precise 3.82V output voltage, essential for sensitive electronic components.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current draw.
  • Small Package Size: Available in a compact package, allowing for easy integration into space-constrained applications.
  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to longer battery life in portable devices.
  • Improved System Reliability: Stable output voltage ensures consistent performance of connected components and reduces the risk of malfunctions.
  • Protection Against Damage: Overcurrent protection safeguards the regulator and other components from damage due to short circuits or excessive current.
  • Simplified Design: Integrated features and small package size simplify the design and layout of electronic circuits.
  • Consistent Performance: Ensures that components receive a stable 3.82V, which is vital for optimal and reliable operation.

The RH5RI382B-T1 is typically supplied in a small SOT-23 or similar surface-mount package, making it easy to integrate into various electronic circuits. Its low dropout voltage feature is particularly beneficial in battery-powered applications, as it allows the regulator to maintain a stable output voltage even as the battery voltage decreases. The integrated overcurrent protection adds an extra layer of safety, protecting the regulator and connected components from potential damage. With its high accuracy and low power consumption, this voltage regulator is an excellent choice for a wide range of electronic devices.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $6.5223
Nortel Networks
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess