EN
  • EN
  • DE

R5426N118FA-TR

Part No R5426N118FA-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289160-R5426N118FA-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5426N118FA-TR CAD Model

Description

The R5426N118FA-TR is a voltage detector IC manufactured by Ricoh. It's a highly precise and low-power consumption voltage detector, typically used for monitoring voltage levels in various electronic devices. These detectors are designed to trigger a reset signal when the monitored voltage drops below a certain threshold, safeguarding the system from undervoltage conditions.

Applications

  • Microcontroller reset circuits: Ensuring proper microcontroller operation by resetting it during voltage drops.
  • Power management circuits: Monitoring battery voltage levels in portable devices.
  • Voltage monitoring in industrial equipment: Protecting sensitive electronic components from damage due to power supply fluctuations.
  • Backup power systems: Detecting the switchover from main power to backup power.
  • Consumer electronics: Used in a wide range of consumer products like smartphones, tablets, and digital cameras for power management and protection.

Features

  • High-precision detection voltage: Ensures accurate voltage monitoring and reset triggering.
  • Low power consumption: Extends battery life in portable devices.
  • Small package size: Suitable for space-constrained applications.
  • Built-in hysteresis: Prevents chattering during voltage fluctuations around the threshold voltage.
  • Open drain output: Offers flexibility in connecting to various logic circuits.

Benefits

  • Protects against data corruption: Resets the microcontroller before it enters an unstable state due to low voltage, preventing data loss.
  • Ensures system stability: Guarantees reliable operation by resetting the system in case of power supply irregularities.
  • Extends battery life: Low power consumption contributes to longer battery life in portable applications.
  • Reduces system complexity: Simplifies circuit design with integrated voltage detection functionality.
  • Enhances system reliability: Provides a robust and reliable voltage monitoring solution.

Additional Details

The R5426N118FA-TR features a detection voltage of 1.8V. It typically comes in a small SOT-23 or similar surface-mount package. The hysteresis voltage helps prevent unwanted resets due to noise or minor voltage variations. The open-drain output allows for easy integration with other components and facilitates the creation of wired-OR logic. Its low supply current makes it ideal for battery-powered devices where power conservation is critical. It is designed to operate over a wide temperature range.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess