The R5411Z524JN-E2-F is a voltage regulator IC manufactured by Ricoh. This IC is designed to provide a stable and regulated output voltage from a varying input voltage. It is commonly used in various electronic devices to ensure that the sensitive components receive the correct voltage for proper operation.
Applications
- Power supplies for microcontrollers
- Voltage regulation in portable devices
- Battery-powered equipment
- Linear regulators
- Consumer electronics
Features
- High output voltage accuracy
- Low dropout voltage
- Overcurrent protection
- Thermal shutdown protection
- Small package size
Benefits
- Ensures stable operation of electronic components
- Extends battery life in portable devices
- Protects against damage from overcurrent or overheating
- Saves board space due to small package size
- Provides reliable power regulation
Additional Details
The R5411Z524JN-E2-F features an output voltage of 5.2V with high accuracy. The low dropout voltage allows the regulator to maintain the output voltage even when the input voltage is close to the output voltage. The overcurrent protection and thermal shutdown features protect the IC and the connected components from damage in case of overload or overheating. The small package makes it suitable for use in space-constrained applications.