EN
  • EN
  • DE

R5401K134DA

Part No R5401K134DA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 289056-R5401K134DA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5401K134DA CAD Model

Description

The Ricoh R5401K134DA is a voltage detector IC designed for power management and system reset applications. It provides accurate voltage detection and reliable reset signal generation, ensuring stable operation of electronic devices. This integrated circuit is suitable for use in a variety of applications where precise voltage monitoring and control are required.

Applications:

  • Microcontroller-based systems: Used for resetting the microcontroller upon detection of undervoltage conditions.
  • Power management circuits: Monitors the supply voltage and generates reset signals to prevent malfunctioning due to voltage drops.
  • Battery-powered devices: Ensures proper operation and prevents data corruption during low battery conditions.
  • Industrial control systems: Provides reliable reset functionality in harsh industrial environments.
  • Consumer electronics: Safeguards electronic devices from erratic behavior due to unstable power supplies.

Features:

  • High-accuracy voltage detection: Provides precise monitoring of the supply voltage.
  • Low current consumption: Minimizes power drain in battery-powered applications.
  • Compact package: Enables integration into small form factor devices.
  • Built-in hysteresis: Prevents chattering and ensures stable reset operation.
  • Open drain output: Offers flexibility in interfacing with various microcontrollers and systems.

Benefits:

  • Ensures system stability: Prevents erratic behavior and data corruption by resetting the system during undervoltage conditions.
  • Extends battery life: Low current consumption minimizes power drain in battery-powered devices.
  • Simplifies design: Integrated functionality reduces the need for external components.
  • Improves system reliability: Robust design and accurate voltage detection ensure reliable operation.
  • Reduces board space: Compact package enables integration into small form factor applications.

The R5401K134DA operates over a wide temperature range, making it suitable for use in various environments. Its open-drain output allows for flexible interfacing with different types of microcontrollers and other digital circuits. The built-in hysteresis prevents false triggering due to noise on the power supply line, ensuring stable and reliable reset operation. This voltage detector is an essential component for ensuring the correct operation of electronic devices and preventing damage due to voltage fluctuations. The device is RoHS compliant.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Micron Technology Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess