EN
  • EN
  • DE

R5320G021A-TR

Part No R5320G021A-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288933-R5320G021A-TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R5320G021A-TR CAD Model

Description

The Ricoh R5320G021A-TR is a voltage detector IC designed for monitoring power supply voltages in a variety of electronic applications. It is characterized by its low current consumption, high accuracy, and compact size. This makes it suitable for use in battery-powered devices, microcontrollers, and other systems where reliable voltage monitoring is crucial.

Applications

  • Microcontroller Reset Circuits: Ensures a proper system reset by monitoring the supply voltage and triggering a reset if it falls below a certain threshold.
  • Power Management in Portable Devices: Monitors battery voltage in devices such as smartphones, tablets, and wearables to prevent deep discharge and data loss.
  • Over-Voltage Protection: Protects sensitive electronic components from damage caused by excessive voltage levels.
  • Voltage Monitoring in Industrial Equipment: Provides reliable voltage monitoring in industrial control systems and automation equipment.
  • Battery Backup Systems: Monitors the main power supply and switches to battery backup when the main power fails.

Features

  • Low Supply Current: Minimizes power consumption, extending battery life in portable devices.
  • High-Accuracy Detection Voltage: Provides precise voltage monitoring for reliable system operation.
  • Small Package Size: Enables compact designs and efficient use of board space.
  • Built-in Hysteresis: Prevents oscillations and ensures stable operation during voltage transitions.
  • Open Drain Output: Offers flexibility in interfacing with various digital circuits.

Benefits

  • Improved System Reliability: Prevents system failures and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Reduces power consumption, maximizing the operating time of battery-powered devices.
  • Simplified Circuit Design: Integrates voltage monitoring functions into a single IC, reducing component count and board space.
  • Enhanced System Protection: Safeguards sensitive electronic components from damage caused by over-voltage conditions.
  • Cost-Effective Solution: Provides a reliable and efficient voltage monitoring solution at a competitive price.

Additional Details

The R5320G021A-TR is designed to operate over a wide temperature range, making it suitable for use in harsh environments. It is available in a small SOT-23 package. The specific voltage detection threshold and other electrical characteristics should be verified from the datasheet before implementation in a design. It is also RoHs compliant.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Qualcomm
Lowest to $7.0594
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess