EN
  • EN
  • DE

R5106N291A-TR-F

Part No R5106N291A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288905-R5106N291A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R5106N291A-TR-F CAD Model

Description

The R5106N291A-TR-F is a high-accuracy voltage detector IC manufactured by Ricoh. This IC is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage falls below a predefined threshold. It is commonly used in a wide variety of applications where stable and reliable power supply monitoring is essential.

Applications

  • Microcontroller reset circuits: Ensuring proper initialization of microcontrollers after a power interruption.
  • Power supply monitoring: Detecting undervoltage conditions in power supplies and triggering appropriate responses.
  • Battery-powered devices: Monitoring battery voltage and preventing deep discharge.
  • System power management: Controlling power sequencing and preventing system malfunctions due to voltage drops.
  • Industrial control systems: Monitoring critical voltage levels to ensure safe and reliable operation.

Features

  • High-accuracy detection voltage: Provides precise voltage monitoring with a typical accuracy of ±1%.
  • Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Small package size: Available in compact packages like SOT-23, allowing for space-saving designs.
  • Built-in hysteresis: Prevents chattering or oscillations around the threshold voltage.
  • Open-drain output: Offers flexibility in connecting to various logic circuits.
  • Wide operating temperature range: Ensures reliable performance in a variety of environments.

Benefits

  • Improved system reliability: Prevents malfunctions caused by undervoltage conditions.
  • Extended battery life: Low power consumption minimizes drain on battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system safety: Protects sensitive components from damage due to voltage fluctuations.
  • Accurate voltage monitoring: Ensures precise and reliable voltage level detection.

Additional Details

The R5106N291A-TR-F has a typical detection voltage of 2.9V. The output is an N-channel open drain, which means an external pull-up resistor is required. The operating temperature range is typically -40°C to +85°C. The package is SOT-23. It's also important to note that the "-TR-F" suffix typically denotes tape and reel packaging for automated assembly, and lead-free compliance.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 7SOP
Lowest to $1.1642
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3459
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR MPU VOLT MONITOR
Lowest to $1.4553
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5856 $63.5136
14+ $8.6856 $121.5984
21+ $8.4142 $176.6982
29+ $8.1428 $236.1412
37+ $7.8713 $291.2381
50+ $7.0571 $352.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,930 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess