The R3112Q301C-TR is a voltage detector IC manufactured by Ricoh Electronic Devices Co., Ltd. This device is designed to monitor the supply voltage and provide a reset signal to microcontrollers or other critical components when the voltage falls below a specified threshold. The 'TR' suffix indicates that the component is supplied in Tape and Reel packaging for automated assembly. The 'C' likely signifies a specific tolerance or feature variation within the R3112Q301A series.
Applications
- Microcontroller reset circuits
- Power management systems
- Battery-powered devices
- Voltage supervision in embedded systems
- Industrial control systems
Features
- High-accuracy detection voltage: Ensures precise monitoring of the supply voltage.
- Low supply current: Minimizes power consumption, extending battery life in portable applications.
- Small package: Facilitates integration into compact designs.
- Built-in hysteresis: Prevents output oscillation due to voltage fluctuations.
- Open drain output: Allows for flexible interfacing with other circuits.
Benefits
- Improved system stability: Prevents erratic behavior caused by undervoltage conditions.
- Prolonged battery life: Reduces power consumption in battery-operated devices.
- Simplified design: Integrates essential voltage monitoring functions in a single component.
- Enhanced noise immunity: Ensures reliable operation in noisy environments.
- Flexible integration: Compatible with a wide range of microcontrollers and logic circuits.
Additional Details
The R3112Q301C-TR features a detection voltage of 3.0V. It is commonly used to reset a microcontroller when the supply voltage drops below this level, thus preventing unpredictable operations or data corruption. The low quiescent current consumption makes it suitable for battery-powered devices where minimizing power drain is critical. The built-in hysteresis prevents unwanted resets due to minor voltage variations or noise. The open-drain output allows for versatile connection to other circuits, typically through a pull-up resistor. The device is generally available in a small surface-mount package such as SOT-23, making it well-suited for high-density PCB layouts. The operating temperature range typically spans from -40°C to +85°C, enabling its use in a wide variety of environments. The tape and reel packaging simplifies automated assembly processes, improving manufacturing efficiency and reducing costs.