The Ricoh R3112Q281A-TR-F is a high-performance voltage regulator designed for a wide range of applications requiring stable and efficient power management. This regulator is part of Ricoh's power management IC (PMIC) family, known for its reliability and compact size. It is particularly suited for portable devices and battery-powered systems.
Applications
- Smartphones and mobile devices: Used for efficient power management and voltage regulation.
- Wearable technology: Ideal for smartwatches, fitness trackers, and other small form-factor devices.
- IoT (Internet of Things) devices: Suitable for sensors, actuators, and other connected devices requiring low power consumption.
- Portable medical devices: Employed in applications such as blood glucose meters and portable ECG monitors.
- Wireless communication modules: Used to regulate power for Bluetooth, Wi-Fi, and other wireless modules.
Features
- Low Dropout Voltage: Ensures stable output voltage even with low input voltage.
- High Output Voltage Accuracy: Provides precise voltage regulation, crucial for sensitive electronic components.
- Overcurrent Protection: Protects the regulator and connected devices from damage due to excessive current.
- Thermal Shutdown Protection: Prevents overheating and ensures the regulator operates within safe temperature limits.
- Small Package Size: Allows for compact designs and integration into space-constrained applications.
- Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life.
Benefits
- Extended Battery Life: Low quiescent current and high efficiency contribute to longer battery life in portable devices.
- Improved System Reliability: Overcurrent and thermal shutdown protection mechanisms enhance system reliability and prevent component failure.
- Simplified Design: Compact package size and integrated features simplify circuit design and reduce the overall footprint.
- Stable Voltage Regulation: High output voltage accuracy ensures stable operation of connected devices, even under varying load conditions.
- Reduced Power Consumption: High efficiency minimizes power loss and heat generation, leading to more efficient energy usage.
Additional Details
The R3112Q281A-TR-F operates over a wide input voltage range, typically from 1.7V to 5.5V, making it compatible with various power sources. The output voltage is fixed at 2.8V. It features a low dropout voltage, typically around 200mV at full load. The regulator is available in a small DFN (Dual Flat No-lead) package, suitable for surface mount technology. The operating temperature range is typically -40°C to +85°C, enabling use in a variety of environmental conditions. It also includes a built-in soft-start circuit to minimize inrush current during startup, preventing voltage dips and ensuring stable operation.