EN
  • EN
  • DE

R3112Q201C-TR-FA

Part No R3112Q201C-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288549-R3112Q201C-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3112Q201C-TR-FA CAD Model

Description

The Ricoh R3112Q201C-TR-FA is a voltage detector IC designed to monitor the voltage level of a power supply and generate a reset signal when the voltage drops below a predetermined threshold. This is crucial for preventing microcontrollers and other digital circuits from malfunctioning during undervoltage conditions. It is manufactured by Ricoh and is characterized by its high accuracy, low power consumption, and small package size.

Applications

  • Microcontroller reset circuits in embedded systems
  • Power management systems in battery-powered devices
  • Voltage monitoring in automotive applications
  • Industrial control systems
  • Consumer electronics requiring reliable power-on reset

Features

  • Precise voltage detection
  • Extremely low current consumption
  • Compact SOT-23 package
  • Integrated hysteresis
  • Open-drain output

Benefits

  • Ensures system stability by preventing incorrect operation during voltage sags
  • Prolongs battery life in portable devices due to minimal power drain
  • Enables miniaturization of electronic devices
  • Reduces false reset triggers caused by noise
  • Provides versatility in interfacing with different microcontrollers and systems

Additional Details

The R3112Q201C-TR-FA features a detection voltage of 2.0V. The 'TR' suffix indicates that the IC is supplied in tape and reel packaging for automated assembly. The 'FA' likely represents a specific manufacturing lot or date code. It typically operates over a wide temperature range. The open-drain output requires an external pull-up resistor. It is a cost-effective and reliable solution for voltage monitoring and reset generation in a wide range of electronic applications. Its small size and low power consumption make it particularly suitable for portable and battery-operated devices.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Lowest to $6.5223
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
AMCC
Lowest to $12.4155
Coilcraft
Lowest to $2.3539

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess