The R3112D221A-TR-F is a voltage detector IC manufactured by Ricoh. It's designed to accurately monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This feature is crucial for ensuring the reliable operation of microcontrollers and other sensitive electronic components.
Applications
- Microcontroller reset circuits
- Power monitoring in battery-powered devices
- Voltage supervision in industrial control systems
- System power management in portable electronics
- Over-discharge protection in battery packs
Features
- High-accuracy detection voltage: 2.2V
- Low supply current
- Small package size: SOT-23-5
- Built-in hysteresis
- Open drain output
- Wide operating temperature range
Benefits
- Reliable voltage monitoring: The high-accuracy detection voltage ensures precise voltage level monitoring, preventing system malfunctions due to undervoltage conditions.
- Extended battery life: The low supply current minimizes power consumption, extending the operating life of battery-powered devices.
- Space-saving design: The small package size allows for integration into compact electronic devices.
- Noise immunity: The built-in hysteresis prevents chattering of the reset signal due to noise on the power supply line.
- Flexible system design: The open drain output allows for easy interfacing with various microcontroller and logic circuits.
- Robust operation: The wide operating temperature range ensures reliable performance in harsh environments.
The R3112D221A-TR-F features a detection voltage of 2.2V. The open drain output configuration requires a pull-up resistor. It is offered in a SOT-23-5 package. This device is crucial for maintaining the stability and integrity of electronic systems by preventing them from operating under insufficient voltage conditions, ensuring long-term reliability and performance.