EN
  • EN
  • DE

R3111Q291C-TR-FA

Part No R3111Q291C-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288413-R3111Q291C-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q291C-TR-FA CAD Model

Description

The R3111Q291C-TR-FA is a voltage regulator IC manufactured by Ricoh. As part of the R3111 series, it is designed to provide a stable and accurate voltage output. The "-TR-FA" suffix signifies specific packaging (Tape and Reel) and potentially additional or modified features. Always refer to the official datasheet for precise specifications.

Applications

  • Portable Electronics: Powering handheld devices such as smartphones, tablets, and MP3 players.
  • Wearable Devices: Voltage regulation in smartwatches, fitness trackers, and other wearable tech.
  • IoT Devices: Supplying power to sensors, microcontrollers, and communication modules in IoT applications.
  • Wireless Communication Equipment: Voltage regulation for Bluetooth modules, Wi-Fi transceivers, and other wireless components.
  • Battery-Powered Systems: Efficient voltage regulation in systems reliant on battery power.
  • Embedded Systems: Providing stable power to microprocessors and other integrated circuits.

Features

  • Fixed Output Voltage: 2.9V (as indicated by '29' in the part number).
  • High Output Voltage Accuracy: Precise output voltage regulation, typically ±1.0% or better.
  • Low Quiescent Current: Minimal current consumption in standby mode, extending battery life.
  • Wide Input Voltage Range: Typically operates with input voltages ranging from 1.7V to 5.5V (refer to datasheet).
  • Overcurrent Protection (OCP): Prevents damage from excessive current draw by limiting the output current.
  • Short-Circuit Protection (SCP): Shuts down the output in case of a short circuit, protecting the IC and the load.
  • Thermal Shutdown Protection (TSD): Disables the output when the junction temperature exceeds a safe limit, preventing overheating.
  • Small Package: Available in compact packages such as SOT-23-5 or DFN, suitable for space-constrained applications.
  • Ceramic Capacitor Compatible: Stable with ceramic output capacitors, reducing BOM cost and size.

Benefits

  • Stable and Reliable Voltage: Ensures consistent and dependable operation of electronic circuits.
  • Extended Battery Life: Low quiescent current minimizes power consumption, maximizing battery runtime.
  • Robust Protection: Overcurrent, short-circuit, and thermal shutdown protection features enhance system reliability.
  • Compact Design: Small package size enables integration into small and densely packed PCBs.
  • Simplified Design: Integrated protection features reduce the need for external components.

The R3111Q291C-TR-FA voltage regulator is designed using advanced circuit techniques to achieve low dropout voltage and high efficiency. The protection circuits are designed for fast response times, ensuring quick limitation of current flow during fault conditions. The thermal shutdown feature provides an additional layer of protection against overheating, ensuring long-term reliability. The device is supplied in tape and reel packaging for efficient automated assembly.

For complete technical specifications, application notes, and performance characteristics, refer to the official datasheet provided by Ricoh. Ensure proper component selection and operating conditions are adhered to for optimal performance and longevity.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess