EN
  • EN
  • DE

R3111Q221A5-TR

Part No R3111Q221A5-TR
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288388-R3111Q221A5-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111Q221A5-TR CAD Model

Description

The R3111Q221A5-TR is a high-accuracy voltage regulator IC from Ricoh, designed for applications requiring a stable and precise 2.2V power supply. It features low supply current consumption, internal short-circuit protection, and an auto-discharge function, all within a compact SOT-23-5 package. The "-TR" suffix indicates tape and reel packaging for automated assembly.

Applications:

  • Powering Microcontrollers in IoT Devices
  • Voltage Regulation for Bluetooth Modules
  • Powering Low-Power Sensors
  • Real-Time Clock (RTC) Power Supplies
  • Backup Power Systems

Features:

  • Output Voltage: 2.2V (Fixed)
  • High Output Voltage Accuracy: ±0.8%
  • Low Supply Current: 95 μA (Typical)
  • Maximum Input Voltage: 6.5V
  • Output Voltage Temperature Coefficient: ±30 ppm/°C (Typical)
  • Short-Circuit Protection: Integrated to prevent damage from output shorts.
  • Auto-Discharge Function: Rapidly discharges the output capacitor when disabled.
  • Package: SOT-23-5
  • Operating Temperature Range: -40°C to +85°C

Benefits:

  • Stable Power Supply: The high-accuracy output voltage ensures reliable operation of connected components.
  • Extended Battery Life: The low supply current minimizes power consumption in battery-powered applications.
  • Protection Against Damage: The short-circuit protection safeguards the regulator and connected components.
  • Simplified Circuit Design: The auto-discharge function simplifies the design of power-down circuits.
  • Small Footprint: The compact SOT-23-5 package is ideal for space-constrained applications.

Additional Details:

The R3111Q221A5-TR provides a fixed 2.2V output, making it suitable for powering a variety of low-voltage microcontrollers and other electronic components. The auto-discharge feature ensures that the output capacitor is quickly discharged when the IC is disabled, preventing unintended behavior. The high-accuracy output and temperature stability contribute to its reliable performance across varying operating conditions. The tape and reel packaging makes it suitable for high-volume automated assembly.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8614 $58.3368
29+ $3.9894 $115.6926
45+ $3.8646 $173.9070
62+ $3.7399 $231.8738
80+ $3.6152 $289.2160
107+ $3.2409 $346.7763
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess