The R3111D251A-TR-F is a voltage detector IC manufactured by Ricoh Electronic Devices Co., LTD. It's designed to monitor voltage levels in electronic circuits and provide a reset signal to a microcontroller or other system component when the voltage falls below a certain threshold. This functionality is crucial for preventing erratic behavior and ensuring reliable operation in various applications.
Applications:
- Microcontroller-based systems
- Power management circuits
- Battery-powered devices
- Real-time clocks (RTCs)
- Memory backup circuits
Features:
- Accurate voltage detection: Provides a precise threshold for voltage monitoring.
- Low supply current: Minimizes power consumption, making it suitable for battery-powered applications.
- Open-drain output: Offers flexibility in connecting to various logic levels.
- Small package: Allows for compact designs and space-saving integration.
- Built-in hysteresis: Prevents oscillation near the threshold voltage.
Benefits:
- Improved system stability: Ensures that the system resets properly when the voltage drops below the acceptable level, preventing data corruption and malfunction.
- Extended battery life: The low supply current helps conserve battery power in portable devices.
- Simplified design: Integrates voltage detection and reset functionality into a single chip, reducing the need for external components.
- Enhanced reliability: The built-in hysteresis provides stable operation even in noisy environments.
- Cost-effective solution: Offers a simple and reliable way to monitor voltage levels at a low cost.
Additional Details:
The R3111D251A-TR-F has a detection voltage of 2.5V. The output is an N-channel open drain, which requires a pull-up resistor to a positive voltage supply. The operating temperature range is typically -40°C to +85°C. The package is a SOT-23-5. The 'TR' in the part number indicates that it is tape and reel packaging for automated assembly. Detailed electrical characteristics, timing diagrams, and application notes can be found in the Ricoh datasheet for this voltage detector.