EN
  • EN
  • DE

R3111D161A-TR-F

Part No R3111D161A-TR-F
Manufacturer Ricoh
Catalog PMIC - Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 288239-R3111D161A-TR-F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R3111D161A-TR-F CAD Model

Description

The R3111D161A-TR-F is a voltage detector IC manufactured by Ricoh. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a certain threshold. This function is critical in preventing malfunctions and data corruption in various electronic devices, particularly those powered by batteries or subject to voltage fluctuations.

Applications:

  • Microcontroller Reset Circuits
  • Battery-Powered Devices
  • Power Supply Monitoring
  • Memory Protection Circuits
  • Industrial Control Systems

Features:

  • Low Supply Current
  • High Accuracy Voltage Detection
  • Built-in Hysteresis
  • Small Package Size
  • Wide Operating Temperature Range
  • Open Drain Output
  • Adjustable Detection Voltage (through external resistor)
  • Fast Transient Response

Benefits:

  • Prevention of Microcontroller Malfunctions
  • Protection Against Data Corruption
  • Extended Battery Life in Portable Devices
  • Improved System Reliability
  • Simplified Circuit Design
  • Cost-Effective Voltage Monitoring Solution
  • Versatile Applications Due to Adjustable Detection Voltage

Additional Details:

The R3111D161A-TR-F is designed for applications that require precise and reliable voltage monitoring. Its low supply current contributes to extended battery life in portable devices. The high accuracy voltage detection ensures that the reset signal is asserted only when the voltage falls below the specified threshold. The built-in hysteresis prevents oscillations and ensures a stable reset signal. The small package size allows for easy integration into space-constrained designs. The wide operating temperature range makes it suitable for use in a variety of environments. The open drain output allows for flexible connection to other circuitry.

The R3111D161A-TR-F's adjustable detection voltage provides versatility in applications where different voltage thresholds are required. By using an external resistor, the detection voltage can be easily adjusted to meet the specific needs of the application. The fast transient response ensures that the reset signal is asserted quickly in response to voltage drops. This helps to prevent data corruption and system malfunctions. The device is a cost-effective solution for providing reliable voltage monitoring in a wide range of applications. The R3111D161A-TR-F is an essential component for ensuring the reliable operation of electronic devices.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 3 CHANNEL 8DFN
Lowest to $12.2239
EM Microelectronic
ULTRA LOW POWER RESET CIRCUIT WI
Lowest to $1.0187
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
SG Micro Corp
SC-70-4(R) Supervisors RoHS
Lowest to $0.2329
Analog Devices Inc.
IC SUPERVISOR 4 CHANNEL 16SSOP
Lowest to $9.0224
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess