EN
  • EN
  • DE

R1280D002B-TR-FA

Part No R1280D002B-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287635-R1280D002B-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1280D002B-TR-FA CAD Model

Description

The R1280D002B-TR-FA is a voltage regulator manufactured by Ricoh. This device is designed to provide a stable and regulated voltage output from a higher or fluctuating input voltage. It is commonly used in various electronic devices to ensure consistent performance and protect sensitive components from voltage spikes or drops.

Applications

  • Power management systems
  • Mobile phones and smartphones
  • Portable electronic devices
  • Digital cameras and camcorders
  • Wireless communication devices

Features

  • Low dropout voltage
  • High output voltage accuracy
  • Overcurrent protection
  • Thermal shutdown protection
  • Small package size

Benefits

  • Ensures stable voltage supply for electronic devices
  • Protects sensitive components from voltage fluctuations
  • Extends battery life in portable devices
  • Improves overall system reliability
  • Reduces the risk of damage to electronic circuits

Additional Details

The R1280D002B-TR-FA is characterized by its low dropout voltage, allowing it to operate efficiently even when the input voltage is close to the output voltage. This is crucial for battery-powered applications where maximizing battery life is essential. The high output voltage accuracy ensures that the connected components receive the correct voltage, preventing malfunctions or damage. The overcurrent protection feature safeguards the regulator and the connected circuit from excessive current draw, while thermal shutdown protection prevents overheating under high load conditions. The small package size makes it suitable for compact electronic devices.

This regulator typically uses a low quiescent current, which contributes to energy savings in applications where the device spends a significant amount of time in standby mode. The device is designed for use with ceramic capacitors, which offer superior stability and noise performance compared to other capacitor types. The R1280D002B-TR-FA is commonly found in applications requiring precise voltage regulation and reliable performance.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063
Sierra Wireless
Need more? Email Us
Yamaha
Need more? Email Us
AMCC
Lowest to $12.4155

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6863 $59.0205
85+ $1.3837 $117.6145
130+ $1.3410 $174.3300
180+ $1.2971 $233.4780
235+ $1.2543 $294.7605
310+ $1.1250 $348.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,310 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess