EN
  • EN
  • DE

R1230D331B-TR-TA

Part No R1230D331B-TR-TA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287615-R1230D331B-TR-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1230D331B-TR-TA CAD Model

Description

The Ricoh R1230D331B-TR-TA is a high-performance voltage regulator designed for a wide range of applications that require stable and efficient power management. As part of Ricoh's power management IC lineup, this regulator offers reliability and optimized performance.

Applications

  • Portable Electronics: Ideal for smartphones, tablets, and other portable devices needing efficient power regulation.
  • Wearable Devices: Suitable for smartwatches, fitness trackers, and other wearable technology requiring stable voltage.
  • IoT (Internet of Things) Devices: Used in various IoT sensors and devices where low power consumption is critical.
  • Microcontroller Power: Provides a stable power supply for microcontrollers in embedded systems.
  • Wireless Communication: Powers RF modules and other wireless components in communication devices.

Features

  • Input Voltage Range: Accommodates a variety of power sources with a broad input voltage range.
  • Output Voltage: Delivers a fixed output voltage for stable and consistent power.
  • Low Quiescent Current: Minimizes power consumption, enhancing battery life in portable devices.
  • Overcurrent Protection: Protects the regulator and connected components from damage caused by excessive current.
  • Thermal Shutdown: Prevents thermal damage by shutting down the regulator when temperature limits are exceeded.
  • Compact Package: Small form factor for use in space-constrained applications.

Benefits

  • Extended Battery Life: Low quiescent current maximizes battery life in portable devices.
  • Stable Voltage: Ensures consistent device performance with a stable output voltage.
  • Robust Protection: Overcurrent and thermal shutdown features increase device reliability and longevity.
  • Compact Design: Small package allows for easy integration into compact electronic devices.
  • Simplified Design: Fixed output voltage simplifies circuit design.

Additional Details

The R1230D331B-TR-TA voltage regulator is designed to operate with a low dropout voltage, enabling efficient performance even when the input voltage is close to the output voltage. This feature is especially valuable in battery-powered applications where the battery voltage decreases as it discharges. The regulator's high efficiency helps to minimize power loss, contributing to the overall energy efficiency of the system. It is typically available in a small package, such as a DFN or SOT, which facilitates easy integration into compact electronic devices. The included protection features ensure reliable operation under various conditions, making it a dependable choice for sensitive electronic applications.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Infineon Technologies
Need more? Email Us
AMCC
Lowest to $12.4155
SII Semiconductor Corporation
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7819 $58.6425
185+ $0.6416 $118.6960
280+ $0.6216 $174.0480
385+ $0.6015 $231.5775
500+ $0.5816 $290.8000
665+ $0.5214 $346.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,689 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess