The R1180Q181B-TR-FA is a voltage regulator IC manufactured by Ricoh. This is a low-dropout (LDO) regulator designed to provide a stable and accurate output voltage even when the input voltage is close to the output voltage. It's commonly used in a variety of electronic devices to ensure consistent performance and protect sensitive components from voltage fluctuations.
Applications:
- Power management in mobile devices: Smartphones, tablets, and portable media players.
- Regulation of power supplies for microcontrollers and microprocessors.
- Battery-powered devices: IoT devices, wearables, and remote sensors.
- DC-DC converters: Providing a regulated output voltage from a variable DC input.
- Post-regulation for switching regulators: Improving output voltage ripple and noise performance.
Features:
- Low Dropout Voltage: The regulator can maintain a stable output voltage even when the input voltage is only slightly higher than the output voltage, maximizing efficiency in battery-powered applications.
- High Output Voltage Accuracy: Ensures stable and reliable power delivery to sensitive electronic components.
- Overcurrent Protection: Protects the regulator and the load from damage due to excessive current draw.
- Thermal Shutdown Protection: Prevents the regulator from overheating and potentially failing under high load conditions.
- Small Package Size: Allows for compact designs and efficient use of board space.
- Low Quiescent Current: Minimizes power consumption when the regulator is in standby or low-power mode.
Benefits:
- Improved Battery Life: Low dropout voltage and low quiescent current contribute to extended battery life in portable devices.
- Enhanced System Reliability: Overcurrent and thermal shutdown protection features protect the regulator and the load from damage, ensuring system stability.
- Simplified Design: Integrated protection features and stable performance reduce the need for external components, simplifying the design process.
- Compact Solution: Small package size allows for use in space-constrained applications.
- Stable Output Voltage: High output voltage accuracy ensures reliable operation of connected devices.
Additional Details:
The R1180Q181B-TR-FA likely features a fixed output voltage of 1.8V. The specific datasheet should be consulted for precise electrical characteristics, including input voltage range, output current capability, dropout voltage at various current levels, and thermal resistance. The package type is likely a small surface-mount package such as DFN or SOT. The 'TR' in the part number usually indicates tape and reel packaging for automated assembly. The 'FA' suffix might denote a specific production lot or slight variation in specifications; consulting the official datasheet from Ricoh is crucial for confirmation.