EN
  • EN
  • DE

R1151N001C-TR-FB

Part No R1151N001C-TR-FB
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287180-R1151N001C-TR-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R1151N001C-TR-FB CAD Model

Description

The Ricoh R1151N001C-TR-FB is a voltage regulator IC offering stable and efficient power supply for diverse electronic applications. This regulator, manufactured by Ricoh, is a key component in maintaining consistent voltage levels.

Applications

  • Portable Electronics: Ideal for smartphones, tablets, and other battery-powered devices requiring regulated voltage.
  • Wearable Technology: Used in smartwatches, fitness trackers, and other wearable devices to ensure stable operation.
  • Wireless Communication Devices: Powering modules in Bluetooth devices, Wi-Fi modules, and other wireless communication systems.
  • IoT (Internet of Things) Devices: Provides regulated voltage for sensors, microcontrollers, and communication interfaces in IoT applications.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even when the input voltage is close to the output voltage.
  • High Output Voltage Accuracy: Delivers precise voltage regulation crucial for sensitive electronic components.
  • Overcurrent Protection (OCP): Safeguards the IC and connected circuits from damage caused by excessive current.
  • Thermal Shutdown Protection (TSP): Prevents overheating and potential damage to the IC due to thermal overload.
  • Compact Package: Designed for space-constrained applications, enabling smaller device footprints.

Benefits

  • Stable Voltage: Ensures reliable performance of electronic devices through consistent voltage regulation.
  • Extended Battery Life: Minimizes power loss, contributing to longer battery life in portable devices.
  • Enhanced Reliability: Protects electronic systems from damage due to overcurrent and overheating, improving overall system reliability.
  • Miniaturization: Facilitates the development of smaller, more compact electronic devices.

Additional Details

The R1151N001C-TR-FB is commonly available in a small surface-mount package. It is designed to operate effectively across a broad temperature range. The suffix "-TR-FB" generally signifies tape and reel packaging suitable for automated assembly lines. Refer to the official Ricoh datasheet for detailed specifications, application examples, and packaging details.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $10.8258
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Yamaha
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Delta Electronics
Lowest to $78.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3419 $58.1230
415+ $0.2807 $116.4905
640+ $0.2714 $173.6960
880+ $0.2633 $231.7040
1,140+ $0.2541 $289.6740
1,525+ $0.2275 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess