EN
  • EN
  • DE

R1124N321B-TR-F

Part No R1124N321B-TR-F
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 287051-R1124N321B-TR-F
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian R1124N321B-TR-F CAD Model

Description

The R1124N321B-TR-F is a voltage regulator IC produced by Ricoh. It is engineered to provide a stable and regulated output voltage, essential for powering sensitive electronic components. It is particularly suitable for applications demanding high efficiency and reliability in voltage regulation.

Applications

  • Consumer Electronics: Used in a wide array of devices, including media players and handheld gadgets.
  • Mobile Communication Devices: Ensures stable power in smartphones and other mobile devices.
  • Industrial Equipment: Provides regulated power for control systems and monitoring devices.
  • Medical Devices: Powers sensitive medical equipment requiring stable and accurate voltage.

Features

  • High-Precision Output Voltage: Delivers an accurate and stable output voltage.
  • Low Current Consumption: Minimizes power waste, enhancing energy efficiency.
  • Overcurrent Protection: Safeguards against excessive current flow, protecting the IC and connected components.
  • Thermal Shutdown: Prevents overheating and damage by automatically shutting down the regulator.
  • Compact Package: Enables integration into space-constrained applications.

Benefits

  • Stable and Reliable Power: Ensures consistent performance of connected electronic devices.
  • Enhanced System Protection: Protects against voltage fluctuations and overcurrent events.
  • Increased Energy Efficiency: Low current consumption contributes to longer battery life in portable devices.
  • Simplified Circuit Design: Easy to integrate into various electronic circuits, reducing design complexity.

Technical Specifications

The R1124N321B-TR-F typically operates with an input voltage range of 2.0V to 6.0V and provides a fixed output voltage of 3.2V. Its low dropout voltage is usually around 200mV at 100mA load current. The overcurrent protection is typically set at 300mA. This IC is packaged in a SOT-23-5 configuration, and its operating temperature range is between -40°C and +85°C.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Intel
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess