EN
  • EN
  • DE

R1120N271B-TR

Part No R1120N271B-TR
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286985-R1120N271B-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1120N271B-TR CAD Model

Description

The R1120N271B-TR is a voltage regulator manufactured by Ricoh. It is most likely a low-dropout (LDO) regulator that provides a stable 2.7V output voltage. The 'N' typically designates specific features or characteristics within the R1120 series. The '-TR' suffix denotes that it comes in tape and reel packaging for automated assembly. R1120 series regulators generally feature low supply current and good transient response, making them ideal for battery-powered and portable applications.

Applications

  • Powering Microcontrollers: Provides a stable 2.7V for various microcontrollers in embedded systems.
  • Voltage Regulation for Wireless Modules: Regulates voltage for Bluetooth, Wi-Fi, and other wireless communication modules.
  • Portable Electronic Devices: Used in mobile phones, tablets, and other battery-operated devices requiring efficient power management.
  • Sensor Applications: Delivers stable voltage for different types of sensor applications.
  • Wearable Technology: Can be found in devices such as smartwatches and fitness trackers.

Features

  • Fixed Output Voltage: Provides a fixed 2.7V output.
  • Low Dropout Voltage: Ensures effective regulation even when the input voltage is near the output voltage.
  • Low Supply Current: Minimizes power consumption, which helps extend battery life in portable devices.
  • Overcurrent Protection: Safeguards the regulator and other components from damage caused by excessive current.
  • Small Package: Compact size suitable for space-constrained applications.
  • Excellent Transient Response: Maintains a stable output even during rapid load changes.

Benefits

  • Stable Voltage Supply: Provides a consistent and reliable 2.7V output, ensuring proper operation of connected components.
  • Extended Battery Life: Low power consumption prolongs battery life in portable devices.
  • Overcurrent Protection: Helps prevent damage from overcurrent or short-circuit conditions.
  • Simplified Design: Fixed output voltage simplifies circuit design, reducing the need for external components.
  • Space-Saving Solution: Small package is well-suited for compact designs.
  • Stable Operation During Load Changes: Good transient response provides a stable voltage even with varying load conditions.

The R1120N271B-TR is a highly efficient and reliable LDO voltage regulator ideal for a wide array of applications. Its low power consumption, robust protection features, and compact form factor make it an excellent choice for battery-powered devices and other applications where stable and efficient voltage regulation is essential.

You May Also Be Interested in

Qualcomm
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess