EN
  • EN
  • DE

R1114N331A-TR-FA

Part No R1114N331A-TR-FA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 286912-R1114N331A-TR-FA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R1114N331A-TR-FA CAD Model

Description

The R1114N331A-TR-FA is a voltage regulator IC manufactured by Ricoh. It is designed to provide a stable and consistent output voltage, making it suitable for a variety of electronic applications where a regulated power supply is crucial.

Applications:

  • Power management in portable devices: Used in smartphones, tablets, and other battery-powered devices to regulate voltage for various components.
  • Voltage regulation in IoT devices: Implemented in sensors, actuators, and communication modules requiring stable power.
  • DC-DC conversion: Used as a part of DC-DC converters in various electronic systems.
  • Microcontroller power supply: Provides a regulated voltage source for microcontrollers and other digital ICs.
  • Powering low-voltage analog circuits: Ensures stable operation of sensitive analog circuits.

Features:

  • High accuracy output voltage: Provides a precisely regulated output voltage, minimizing voltage fluctuations.
  • Low dropout voltage: Operates with a minimal difference between the input and output voltage, maximizing efficiency.
  • Overcurrent protection: Protects the IC and the connected circuitry from damage due to excessive current draw.
  • Small package size: Available in compact packages, enabling use in space-constrained applications.
  • Low quiescent current: Minimizes power consumption when the regulator is in standby mode.
  • Short-circuit protection: Offers protection against short-circuit conditions, preventing damage to the regulator and the load.
  • Thermal shutdown protection: Incorporates thermal shutdown functionality to protect the regulator from overheating.

Benefits:

  • Stable power supply: Ensures consistent and reliable operation of electronic devices.
  • Increased efficiency: Low dropout voltage and low quiescent current contribute to energy efficiency.
  • Protection against faults: Overcurrent and short-circuit protection enhance system reliability.
  • Compact design: Small package size allows for integration in space-limited applications.
  • Prolonged battery life: Low power consumption in portable devices extends battery life.

Additional Details:

The R1114N331A-TR-FA is typically a CMOS-based LDO (Low Dropout) regulator. It provides a fixed output voltage of 3.3V with high accuracy. The input voltage range generally spans from 2V to 6V. Its low quiescent current makes it ideal for battery-powered applications where minimizing power drain is essential. The device incorporates built-in protection features, safeguarding against overcurrent, short-circuit, and thermal overload conditions. The regulator is available in a small surface-mount package, suitable for automated assembly processes.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Coilcraft
Lowest to $1.3063
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
AMCC
Lowest to $12.4155
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
620+ $0.0938 $58.1560
1,500+ $0.0771 $115.6500
2,325+ $0.0746 $173.4450
3,200+ $0.0722 $231.0400
4,140+ $0.0698 $288.9720
5,540+ $0.0626 $346.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,657 pieces
MOQ: 620 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess