The Richwave RTC6617S is a highly integrated front-end module (FEM) designed for 2.4 GHz WLAN applications compliant with IEEE 802.11b/g/n standards. It integrates a power amplifier (PA), low noise amplifier (LNA) with bypass, and a transmit/receive (T/R) switch. This FEM offers a compact and efficient solution for wireless connectivity, minimizing external components and simplifying system design.
Applications
- Wireless routers and access points
- Wireless network cards (NICs)
- USB Wi-Fi dongles
- IoT (Internet of Things) devices
- Smart home devices
Features
- Integrated Power Amplifier (PA): Delivers high output power for extended range and reliable connectivity.
- Low Noise Amplifier (LNA) with Bypass: Enhances receiver sensitivity and allows for bypass mode to prevent damage from strong signals.
- Transmit/Receive (T/R) Switch: Enables seamless switching between transmit and receive modes.
- Compact Package: Minimizes PCB footprint and allows for integration into small form factor devices.
- 2.4 GHz Operation: Supports IEEE 802.11b/g/n standards.
Benefits
- Extended Range: The PA provides high output power, enabling greater coverage and improved signal strength.
- Improved Receiver Sensitivity: The LNA enhances receiver sensitivity, allowing for reliable communication even with weak signals.
- Simplified Design: The integrated FEM reduces the number of external components and simplifies board layout.
- Robust Performance: Designed for reliable operation in demanding wireless environments.
- Reduced BOM Cost: Minimizing external components translates to lower overall system cost.
Additional Details
The RTC6617S operates with a single 3.3V supply. It is typically available in a small QFN package. Detailed specifications, including gain, output power, noise figure, and current consumption, can be found in the product datasheet. The LNA bypass feature helps to protect the receiver from damage in the presence of strong signals, improving the overall reliability of the system. The module is designed to meet the stringent requirements of modern WLAN applications.