EN
  • EN
  • DE

RT9818C-30PVL

Part No RT9818C-30PVL
Manufacturer Richtek USA Inc.
Catalog PMIC - Supervisors
Description Processor Supervisor 3V 1 Active Low/Open Drain 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Supervisors
Win Source Part Number 184951-RT9818C-30PVL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name RT9818C
Introduction Date June 29, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian RT9818C-30PVL CAD Model

Description

The RT9818C-30PVL is a high-precision voltage detector manufactured by Richtek USA Inc. It is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This functionality is critical for preventing malfunctions or damage to sensitive components in various electronic devices.

Applications

  • Microcontroller-based systems: Ensuring proper reset during power-up and brown-out conditions.
  • Battery-powered devices: Monitoring battery voltage to prevent deep discharge and extend battery life.
  • Power management circuits: Protecting against over-voltage and under-voltage conditions.
  • Industrial control systems: Monitoring power supply stability for reliable operation.
  • Automotive electronics: Providing a reset signal for electronic control units (ECUs) during voltage fluctuations.

Features

  • High-accuracy voltage detection: Provides precise monitoring of voltage levels.
  • Low quiescent current: Minimizes power consumption, making it suitable for battery-powered applications.
  • Open-drain output: Allows for flexible connection to various logic circuits.
  • Small package size: Saves board space and enables integration into compact devices.
  • Wide operating voltage range: Suitable for a variety of power supply voltages.
  • Built-in hysteresis: Prevents oscillations near the threshold voltage.

Benefits

  • Improved system reliability: Prevents system malfunctions due to voltage fluctuations.
  • Extended battery life: Low quiescent current minimizes power consumption.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Enhanced system protection: Protects sensitive components from damage due to over-voltage and under-voltage conditions.
  • Cost-effective solution: Provides reliable voltage monitoring at a competitive price.

Additional Details

The RT9818C-30PVL has a voltage detection threshold around 3.0V as suggested by the '30' in the part number. The 'PVL' likely indicates the package type and perhaps a lower voltage version within the family. The output is an open-drain configuration requiring an external pull-up resistor. Detailed specifications regarding voltage thresholds, timing characteristics, and temperature ranges can be found in the official Richtek datasheet.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
40us Active High 1.5V~5.5V 1 UDFN-6(1x1.5) Supervisors
Lowest to $1.9792
Texas Instruments
NANO-QUIESCENT-CURRENT PRECISION
Lowest to $4.3657
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-3
Lowest to $0.6576
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.2102 $57.8050
675+ $0.1721 $116.1675
1,035+ $0.1675 $173.3625
1,430+ $0.1617 $231.2310
1,855+ $0.1559 $289.1945
2,480+ $0.1398 $346.7040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,200 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess