EN
  • EN
  • DE

RT9501PBF

Part No RT9501PBF
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301625-RT9501PBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT9501PBF CAD Model

Description

The RT9501PBF is a single-cell Li-Ion/Li-Polymer battery charger with system power path management, manufactured by Richtek USA Inc. It is designed to provide efficient charging while simultaneously powering the system, making it ideal for portable devices where continuous operation is crucial.

Applications:

  • Smartphones: Used to charge batteries and power the system simultaneously.
  • Tablets: Employed in tablets for efficient battery charging and system operation.
  • Portable Gaming Devices: Integrated in handheld gaming consoles for uninterrupted gameplay.
  • Power Banks: Used in power banks to charge external devices while being charged.
  • IoT Devices: Suitable for various battery-powered IoT applications.

Features:

  • System Power Path Management: Allows the system to operate even when the battery is fully discharged or missing.
  • High Efficiency: Maximizes charging efficiency to reduce power loss and heat.
  • USB/Adapter Input: Supports charging from both USB and AC adapter sources.
  • Programmable Charging Current: Adjustable charging current to support different battery capacities.
  • Overvoltage Protection (OVP): Protects the battery from overvoltage conditions.
  • Overcurrent Protection (OCP): Prevents excessive current flow to the battery.
  • Thermal Protection: Reduces charging current when the IC temperature rises excessively.
  • Pre-charge Function: Safely charges deeply discharged batteries.
  • Charge Termination: Precisely terminates the charging process for optimal battery life.
  • Reverse Blocking Protection: Prevents current from flowing back into the charger from the battery.

Benefits:

  • Continuous System Operation: Allows the device to function even with a depleted or missing battery.
  • Prolonged Battery Lifespan: Efficient charging and termination control extend battery life.
  • Enhanced Safety: Comprehensive protection features ensure safe charging.
  • Flexible Charging: Compatible with multiple power sources.
  • Simplified Design: Highly integrated, reducing external component count.

Additional Details:

The RT9501PBF includes advanced features such as dynamic power path management (DPPM), which optimizes power distribution between the system and the battery. It often supports I2C communication for monitoring and controlling charging parameters. The specific details regarding input voltage range, charging current, and protection thresholds can be found in the product datasheet.

This battery charger IC provides a complete and reliable charging solution for single-cell Li-Ion/Li-Polymer batteries, making it a vital component in numerous portable devices. Its integrated features and robust protection mechanisms ensure efficient and safe power management.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $7.0594
AMCC
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess