EN
  • EN
  • DE

RT9184A-8NPS

Part No RT9184A-8NPS
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 301221-RT9184A-8NPS
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9184A-8NPS CAD Model

Description

The RT9184A-8NPS is a low-dropout (LDO) voltage regulator from Richtek USA Inc., designed for applications demanding stable and efficient power conversion. This regulator provides a consistent output voltage even when the input voltage fluctuates or the load current changes. It's particularly well-suited for battery-powered devices and systems that require a clean and reliable power source.

Applications:

  • Mobile Phones: Powering core components and peripherals in smartphones.
  • Tablets: Providing stable voltage to the processor, display, and memory.
  • Digital Cameras: Regulating power for image sensors and processing units.
  • Portable Media Players: Ensuring consistent performance in audio and video playback.
  • Wearable Devices: Smartwatches, fitness trackers, and other low-power wearables.

Features:

  • Low Dropout Voltage: Operates efficiently with minimal voltage difference between input and output.
  • High Accuracy: Delivers a precise and stable output voltage under varying conditions.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
  • Overcurrent Protection: Safeguards the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown Protection: Prevents damage from overheating by shutting down the regulator.
  • Stable with Ceramic Capacitors: Compatible with cost-effective and compact ceramic capacitors.

Benefits:

  • Longer Battery Life: Low quiescent current extends the operating time of battery-powered devices.
  • Improved Reliability: Stable output voltage enhances the reliability and performance of connected components.
  • Reduced Noise: Minimizes noise and ripple in the power supply, improving signal integrity.
  • Robust Protection: Overcurrent and thermal shutdown features ensure safe and reliable operation.
  • Smaller Solution Size: Compatibility with ceramic capacitors allows for a more compact design.

The RT9184A-8NPS is typically packaged in a small surface-mount package, making it easy to integrate into densely populated circuit boards. The '8NPS' suffix likely refers to a specific output voltage and package type, which should be verified using the official datasheet from Richtek. These LDO regulators are valuable components for efficient power management in various electronic applications. The exact output voltage and other detailed specifications are available in the manufacturer's datasheet.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $2.4357
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
STMicroelectronics
Lowest to $16.1215
Qualcomm
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess