EN
  • EN
  • DE

RT8805CGQVA

Part No RT8805CGQVA
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Description Two Phase General Purpose PWM Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300475-RT8805CGQVA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8805CGQVA CAD Model

Description

The RT8805CGQVA is a synchronous buck converter controller designed by Richtek USA Inc., optimized for various power management applications. This controller is characterized by its high efficiency, robust protection features, and adaptability to different load conditions, making it suitable for a broad spectrum of electronic devices.

Applications:

  • Notebook Computers: Core voltage regulation for CPUs and GPUs.
  • Desktop Computers: Power supply for various components including memory.
  • Graphics Cards: Providing stable power to high-performance GPUs.
  • Solid State Drives (SSDs): Powering SSD controllers and memory.
  • Networking Equipment: Powering routers, switches, and network interface cards.

Features:

  • Synchronous Rectification: Implements synchronous rectification for high efficiency.
  • Adjustable Output Voltage: Offers adjustable output voltage via external resistors.
  • Over-Voltage Protection (OVP): Protects the load from damage due to excessive voltage.
  • Under-Voltage Protection (UVP): Prevents the device from operating at unsafe voltage levels.
  • Over-Current Protection (OCP): Limits the output current to prevent damage from overloads.
  • Short-Circuit Protection (SCP): Shuts down the converter in case of a short-circuit condition.
  • Thermal Shutdown Protection (OTP): Protects the device from overheating and potential damage.

Benefits:

  • High Efficiency: Reduces power losses and improves overall system efficiency.
  • Stable Output Voltage: Provides a consistent and reliable power supply to connected components.
  • Comprehensive Protection: Integrates multiple protection features for enhanced reliability.
  • Flexibility: Adjustable output voltage allows for use in a wide range of applications.
  • Compact Design: Enables the creation of small and efficient power supply solutions.

Additional Details:

The RT8805CGQVA leverages advanced control algorithms to achieve high efficiency across varying load conditions. Its protection mechanisms ensure safe and reliable operation in demanding environments. The external components allow flexibility in setting the output voltage and optimizing performance. Soft-start functionality is also integrated to minimize inrush current during startup.

The specific operating parameters, such as input voltage range, output voltage range, switching frequency, and protection thresholds, can be found in the product's datasheet. This controller is typically used with external MOSFETs to implement the synchronous rectification, allowing for optimal selection based on application requirements.

You May Also Be Interested in

Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $1.3063

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8917 $57.9605
160+ $0.7311 $116.9760
245+ $0.7092 $173.7540
340+ $0.6861 $233.2740
440+ $0.6630 $291.7200
585+ $0.5948 $347.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,650 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess