EN
  • EN
  • DE

RT5002ZQW

Part No RT5002ZQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300086-RT5002ZQW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT5002ZQW CAD Model

Description

The RT5002ZQW is a power management IC (PMIC) manufactured by Richtek USA Inc. This integrated circuit is designed for efficient power conversion and system power management in a variety of applications, particularly those requiring compact size and extended battery life, such as portable electronics, wearable devices, and IoT applications.

Applications

  • Portable electronic devices (smartphones, tablets)
  • Wearable devices (smartwatches, fitness trackers)
  • IoT (Internet of Things) devices
  • Power banks
  • Low-power embedded systems

Features

  • Input Voltage Range: Typically operates with an input voltage range of 2.5V to 5.5V
  • High-Efficiency Buck Converter: Integrated synchronous buck converter for step-down voltage regulation
  • Low Quiescent Current: Minimizes power consumption during standby or idle modes
  • Short-Circuit Protection (SCP): Protects the device from damage due to short circuits
  • Over-Temperature Protection (OTP): Shuts down the device to prevent overheating and potential damage
  • Small Package: Available in a compact package for space-constrained applications

Benefits

  • Extended Battery Life: High efficiency and low quiescent current significantly extend the battery life of portable devices.
  • Compact Solution: Small package size allows for integration into miniaturized devices.
  • Reduced System Cost: Integrated functionality reduces the need for external components, lowering overall system costs.
  • Enhanced Reliability: Built-in protection features ensure stable and reliable operation.
  • Simplified Design: Integration simplifies system design and reduces development time.

Additional Details

The RT5002ZQW, a product of Richtek, is engineered to efficiently manage power in a wide range of low-power and portable applications. Its synchronous buck converter is designed for high efficiency, minimizing energy loss during voltage conversion. The low quiescent current helps preserve battery life when the device is not actively in use. The inclusion of short-circuit and over-temperature protection mechanisms ensures that the IC operates safely and reliably under various conditions.

The compact packaging of the RT5002ZQW makes it particularly well-suited for applications where space is limited, such as wearable devices and IoT sensors. Richtek's reputation for producing reliable power management solutions means that the RT5002ZQW provides stable and efficient power, critical for the performance of modern electronic devices.

You May Also Be Interested in

Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $10.8258
Qualcomm
Need more? Email Us
Delta Electronics
Lowest to $78.4164
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess