EN
  • EN
  • DE

FLEXI-BNC-433

Part No FLEXI-BNC-433
Manufacturer RF Solutions
Catalog RF Antennas
Description RF ANT 433MHZ WHIP STR BNC CONN / 433MHz Whip, Straight RF Antenna BNC Connector Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr RF Solutions
Package Bulk
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 433MHz
Antenna Type Whip, Straight
Number of Bands 1
Termination BNC
Mounting Type Connector Mount
Height (Max) 6.744" (171.30mm)
Base Product Number FLEXI-BNC
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 1350543-FLEXI-BNC-433
Ultra Librarian 3D Model Ultra Librarian FLEXI-BNC-433 CAD Model

Description

The RF Antenna 1350543-FLEXI-BNC-433 is a whip, straight type antenna designed for UHF frequency group of 300MHz ~ 1GHz.

  • Type: Whip, Straight
  • Frequency Group: UHF (300MHz ~ 1GHz)
  • Center/Band Frequency: 433MHz
  • Termination: Connector Mount, BNC
  • Height: 6.744 inches (171.30mm)
  • Package: Bulk
  • Ingress Protection: -
  • Standard Package: 1
  • Suitable for: RF and Wireless Communication Applications

You May Also Be Interested in

Abracon LLC
RF ANT 2.8GHZ CHIP SOLDER SMD
Need more? Email Us
Taoglas Limited
RF ANT 3.4GHZ FLAT PATCH SMA MAL
Need more? Email Us
Abracon LLC
RF ANT 2.45GHZ/5.5GHZ WHIP TILT
Need more? Email Us
Anaren
RF ANT 866MHZ WHIP STR U.FL CONN
Need more? Email Us
Taoglas Limited
RF ANT 2.4GHZ/5.4GHZ FLAT PATCH
Need more? Email Us
TE Connectivity
RF ANT 916MHZ WHIP/TILT CONN MT
Need more? Email Us
TE Connectivity
RF ANT 868MHZ DOME SLD TH
Need more? Email Us
Abracon LLC
RF ANT 1.575GHZ CER PATCH PIN
Lowest to $2.5210
Taoglas Limited
RF ANT 915MHZ PCB TRACE IPEX MHF
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess