EN
  • EN
  • DE

SPF5043ZPCK1

Part No SPF5043ZPCK1
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838536-SPF5043ZPCK1
Package Box
Product Status Active
Type Amplifier
Frequency 400MHz ~ 3GHz
Contents Board(s)
Utilized IC / Part SPF5043Z
Ultra Librarian 3D Model Ultra Librarian SPF5043ZPCK1 CAD Model

Description

The SPF5043ZPCK1, manufactured by RF Micro Devices (now Qorvo), is a high-linearity, low-noise amplifier (LNA) designed for a wide range of wireless communication applications. This GaAs HBT amplifier is optimized for performance in the 50 MHz to 4 GHz frequency range, offering exceptional gain, noise figure, and linearity.

Applications

  • Cellular Base Stations: Improves receiver sensitivity in cellular infrastructure.
  • Wireless Infrastructure: Used in repeaters, tower mounted amplifiers (TMAs), and remote radio heads (RRHs).
  • Satellite Communication Systems: Enhances signal reception in satellite receivers.
  • Wireless Local Area Networks (WLAN): Boosts signal strength in WLAN access points and client devices.
  • Cable TV (CATV) Infrastructure: Amplifies signals in CATV distribution networks.
  • GPS Receivers: Improves sensitivity in GPS navigation systems.

Features

  • High Gain: Provides significant signal amplification, enhancing receiver sensitivity.
  • Low Noise Figure: Minimizes noise contribution, improving signal-to-noise ratio (SNR).
  • High Linearity: Ensures minimal signal distortion, critical for high-performance communication systems.
  • Wideband Operation: Operates efficiently across a broad frequency range (50 MHz to 4 GHz).
  • Internally Matched: Simplifies design and reduces external component count.
  • Compact Package: Small form factor for space-constrained applications.

Benefits

  • Improved Receiver Sensitivity: Enhanced gain and low noise figure increase the ability to detect weak signals.
  • Increased System Performance: High linearity minimizes signal distortion, improving overall system performance.
  • Simplified Design: Internal matching reduces the need for external matching networks.
  • Reduced Component Count: Integrated functionality minimizes the number of external components required.
  • Compact Solution: Small package size allows for integration into space-constrained designs.
  • Enhanced Signal Quality: Minimizes noise and distortion, resulting in clearer and more reliable communication.

Additional Details

The SPF5043ZPCK1 typically offers a gain of around 22 dB and a noise figure of approximately 0.8 dB. Its output IP3 (OIP3) is generally above 35 dBm, ensuring excellent linearity. The device operates from a single positive supply voltage, typically 5V. It is housed in a small QFN (Quad Flat No-leads) package, allowing for efficient thermal dissipation. This LNA is designed for optimal performance with a 50-ohm impedance system. The device also integrates an internal active bias, which helps in achieving stable performance over varying temperature and supply voltage conditions. The SPF5043ZPCK1 is suitable for applications requiring high performance and small size.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess