EN
  • EN
  • DE

RF8889ATR13

Part No RF8889ATR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293880-RF8889ATR13
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RF8889ATR13 CAD Model

Description

The RF Micro Devices RF8889ATR13 is a highly integrated front-end module (FEM) designed for WLAN applications, supporting IEEE 802.11a/b/g/n/ac/ax standards. This FEM integrates a power amplifier (PA), low noise amplifier (LNA), transmit/receive (T/R) switch, and filtering circuitry to optimize performance and reduce the overall system footprint. It is engineered to enhance the range, data rates, and reliability of wireless communication in a variety of devices.

Applications:

  • Wi-Fi 6 (802.11ax) Routers and Access Points: Enhances the performance of the latest generation of Wi-Fi routers, supporting higher data throughput and improved network efficiency.
  • Smartphones and Tablets: Integrated to improve Wi-Fi connectivity and extend the communication range in mobile devices.
  • Laptop and Notebook Computers: Boosts wireless performance, providing faster and more reliable connections.
  • Internet of Things (IoT) Devices: Ideal for IoT devices requiring robust and efficient WLAN connectivity.
  • Wireless Repeaters and Range Extenders: Used to amplify and extend the coverage of existing Wi-Fi networks.

Features:

  • Integrated PA, LNA, and T/R Switch: Minimizes the number of external components, saving board space and simplifying design.
  • High Transmit Power: Delivers strong output power, ensuring extended communication range and reliable connectivity.
  • Low Noise Figure: Ensures excellent receiver sensitivity by minimizing added noise, resulting in cleaner signals.
  • Integrated Filtering: Reduces unwanted signals and interference, improving signal quality and overall system performance.
  • Compact Size: Small form factor enables easy integration into space-constrained devices.
  • Supports 2.4 GHz and 5 GHz Bands: Compatible with a wide range of WLAN standards, providing versatility in different applications.

Benefits:

  • Enhanced Wi-Fi Performance: Significantly improves the range, data rates, and reliability of wireless connections.
  • Reduced System Cost: Integrated features minimize the need for external components, lowering overall system cost.
  • Simplified Design Process: Integration simplifies the design and layout, reducing time-to-market.
  • Improved Signal Quality: Minimizes noise and interference, resulting in clearer and more reliable data transmission.
  • Smaller Footprint: Compact size allows for integration into smaller devices, maximizing design flexibility.
  • Greater Reliability: The integrated design enhances the overall reliability of the system.

Additional Details:

The RF8889ATR13 is designed to operate in both the 2.4 GHz and 5 GHz frequency bands, fully supporting the IEEE 802.11a/b/g/n/ac/ax standards. It typically features a transmit power in the range of 18 dBm to 20 dBm and a low noise figure, usually below 2 dB. This FEM is designed for easy integration with various WLAN chipsets and operates on a supply voltage of approximately 3.3V. The TR13 suffix often indicates a specific tape and reel packaging configuration for automated assembly processes. The RF8889ATR13 is an excellent choice for applications demanding high performance, integration, and reliability in WLAN connectivity.

You May Also Be Interested in

Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $11.4253
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess