EN
  • EN
  • DE

RF6003TR13

Part No RF6003TR13
Manufacturer RF Micro Devices
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer RF Micro Devices
Win Source Part Number 293738-RF6003TR13
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RF6003TR13 CAD Model

Description

The RF Micro Devices RF6003TR13 is a 2.4 GHz front-end module (FEM) designed for WLAN applications. This module integrates a power amplifier (PA), a low noise amplifier (LNA), a transmit/receive (T/R) switch, and filtering components to provide a complete RF front-end solution. It's optimized for use in IEEE 802.11 b/g/n wireless networks, offering improved performance and reduced component count compared to discrete designs. The RF6003TR13 aims to simplify design and improve the performance of WLAN devices by integrating all necessary front-end components into a single package.

Applications

  • Wireless Routers: Enhances the signal strength and range of wireless routers operating in the 2.4 GHz band.
  • Wireless Access Points: Improves the performance of access points, providing better coverage and data rates.
  • Laptops and Notebooks: Provides reliable wireless connectivity for portable computing devices.
  • Tablets: Integrates into tablets to provide robust WLAN performance.
  • Smartphones: Used to boost the performance of Wi-Fi in mobile phones.

Features

  • Integrated Front-End Module: Combines PA, LNA, T/R switch, and filtering in one package.
  • High PA Efficiency: Increases the battery life of portable devices.
  • Low Noise Figure LNA: Improves receiver sensitivity for better range and performance.
  • Compact Size: Reduces board space and enables smaller product designs.
  • Integrated Matching Network: Simplifies the design and reduces the number of external components needed.

Benefits

  • Simplified Design: Reduces the complexity of RF front-end design.
  • Improved Performance: Provides better signal quality, range, and data rates.
  • Reduced BOM Cost: Lowers the overall bill of materials by integrating multiple components.
  • Smaller Footprint: Saves valuable board space in compact devices.
  • Increased Reliability: Integrated design enhances reliability compared to discrete implementations.

The RF6003TR13 is typically packaged in a small, surface-mount package for easy integration into PCB designs. It requires minimal external components, making it easier to design and manufacture wireless devices. The module is designed to meet or exceed the requirements of the IEEE 802.11 b/g/n standards, ensuring compatibility and interoperability with existing wireless networks. Its robust design and high level of integration make it a reliable and cost-effective solution for WLAN applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess