EN
  • EN
  • DE

UPD78F0536GC-UBS-A

Part No UPD78F0536GC-UBS-A
Manufacturer Renesas Electronics America
Catalog OEM Parts (T - Z)
Description Compact, Low-power 8-bit Microcontrollers for General Purpose Applications (Non Promotion)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1103234-UPD78F0536GC-UBS-A
Categories OEM Parts(T-Z)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UPD78F0536GC-UBS-A CAD Model

Description

The UPD78F0536GC-UBS-A is a microcontroller manufactured by Renesas Electronics America, belonging to the 78K0/Lx3 series. These microcontrollers are known for their low power consumption and integrated peripherals, making them a suitable choice for various embedded applications.

Applications

  • Consumer Electronics: Devices such as remote controls, digital thermometers, and simple handheld devices.
  • Industrial Control Systems: Control and monitoring of sensors and actuators in industrial environments.
  • Security Systems: Component in security devices, such as alarm systems and access control.
  • Medical Devices: Portable medical instruments and healthcare monitoring devices.

Features

  • CPU Core: Employs the 78K0 core, designed for efficient instruction execution.
  • Memory: Includes on-chip Flash memory for program storage, typically in sizes like 16KB or 32KB depending on the specific model. Features on-chip RAM for data storage.
  • I/O Ports: Provides multiple general-purpose input/output (GPIO) pins for interfacing with external components and devices.
  • Timers: Incorporates several timers/counters for precise timing control and PWM signal generation.
  • Serial Communication: Equipped with UART and SPI interfaces for serial data communication with other devices.
  • A/D Converter: Features an Analog-to-Digital Converter (ADC) for converting analog signals to digital values.
  • Low Power Consumption: Designed for minimal power consumption, making it ideal for battery-powered applications.
  • Interrupt Controller: Supports multiple interrupt sources, enabling real-time response to external events.

Benefits

  • Reduced System Cost: Integrated peripherals minimize the need for external components, leading to lower system expenses.
  • Extended Battery Life: Low power consumption helps maximize battery life in portable and battery-operated devices.
  • Versatile Application: Its flexible architecture and integrated peripherals allow for use in a wide array of applications.
  • Simplified Development: Development tools and documentation are available to facilitate easier software development.
  • Compact Footprint: Available in small package sizes, enabling integration into space-constrained designs.

Additional Details

The UPD78F0536GC-UBS-A typically operates within a supply voltage range of 1.8V to 5.5V. It is often available in package options such as QFP (Quad Flat Package) and LQFP (Low Profile Quad Flat Package). The operating temperature range generally spans from -40°C to +85°C. Programming is typically carried out via a dedicated programming interface, utilizing a Renesas programmer. Consult the device datasheet for detailed electrical characteristics, timing diagrams, and pinout information.

You May Also Be Interested in

Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
U-blox
Lowest to $110.7143
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
OSRAM Opto Semiconductors Inc.
Need more? Email Us
TDK Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess