The UPD780076GK-713 is a microcontroller manufactured by Renesas Electronics America. It is part of the 78K0 series of microcontrollers and is designed for embedded systems applications that require low power consumption and a compact footprint. This MCU offers a range of integrated peripherals and features suitable for various control and monitoring tasks.
Applications
- Remote controls
- Small appliances
- Security devices
- Industrial sensors
- Automotive accessories
Features
- 8-bit CPU core
- On-chip flash memory for program storage
- SRAM for data storage
- Timers and counters for timing control
- Serial communication interfaces (UART, SPI)
- Analog-to-digital converter (ADC)
- General-purpose input/output (GPIO) pins
- Interrupt controller for real-time event handling
Benefits
- Low power consumption extends battery life
- Integrated peripherals reduce external component count
- Compact size allows for integration into small devices
- Flexible I/O options for interfacing with various sensors and actuators
- Easy development with Renesas's development tools
The UPD780076GK-713 provides a cost-effective solution for embedded applications where low power consumption and small size are critical. The on-chip flash memory allows for easy reprogramming and firmware updates. The integrated ADC enables the direct measurement of analog signals from sensors. The serial communication interfaces support communication with other devices and systems. This microcontroller is often used in applications where a balance of performance, low power, and cost is required. Consult the device datasheet for detailed specifications such as memory size, operating voltage, and pinout configuration.