EN
  • EN
  • DE

UPA2733GR-E1-A

Part No UPA2733GR-E1-A
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389452-UPA2733GR-E1-A
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UPA2733GR-E1-A CAD Model

Description

The UPA2733GR-E1-A is a P-channel Power MOSFET from Renesas Electronics America, designed for high-efficiency power management applications. It's part of Renesas's broad portfolio of discrete semiconductors, offering optimized performance for load switching and power conversion.

Applications

  • Load Switching: Used in various electronic circuits to switch power to different loads efficiently.
  • DC-DC Converters: Ideal for use in DC-DC converters, providing efficient power conversion in a compact form factor.
  • Power Management in Portable Devices: Suitable for battery-powered devices and other portable applications where energy efficiency is crucial.
  • Motor Control: Can be used in low-power motor control circuits.
  • LED Lighting: Employed in LED driver circuits for efficient power delivery.

Features

  • P-Channel MOSFET: Offers flexibility in circuit design with its P-channel configuration.
  • Low On-Resistance (Rds(on)): Minimizes power loss and heat generation, improving overall efficiency.
  • Low Gate Charge (Qg): Facilitates high-speed switching, reducing switching losses.
  • Surface Mount Package: Designed for automated assembly, reducing manufacturing costs and improving reliability.
  • Pb-Free and RoHS Compliant: Compliant with environmental regulations.

Benefits

  • High Efficiency: Low on-resistance and gate charge contribute to high power conversion efficiency.
  • Compact Size: The surface mount package enables compact and space-saving designs.
  • Reliable Performance: Renesas's reputation for quality ensures reliable operation in demanding applications.
  • Simplified Design: P-channel configuration simplifies circuit design in certain applications.
  • Environmentally Friendly: Pb-free and RoHS compliance ensures minimal environmental impact.

Additional Details

The UPA2733GR-E1-A features a drain-source voltage (Vds) rating that allows it to be used in a variety of power applications. The specific Rds(on) and Qg values can be found in the Renesas datasheet for this part. It is typically supplied in tape and reel packaging for automated assembly. This MOSFET is designed to operate within a specified temperature range, ensuring consistent performance under varying operating conditions. Proper thermal management techniques should be employed to maintain the device within its specified operating temperature range.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $8.9258
Atmel
Need more? Email Us
Via
Need more? Email Us
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Toshiba Semiconductor and Storage
Need more? Email Us
Qualcomm
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2737 $58.8455
515+ $0.2252 $115.9780
795+ $0.2183 $173.5485
1,095+ $0.2114 $231.4830
1,415+ $0.2044 $289.2260
1,900+ $0.1825 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 187,500 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess