EN
  • EN
  • DE

UPA2700TP-E2

Part No UPA2700TP-E2
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 389376-UPA2700TP-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPA2700TP-E2 CAD Model

Description

The UPA2700TP-E2 is a P-channel power MOSFET from Renesas Electronics America. It's designed for high-efficiency power management applications where low on-resistance and fast switching speeds are critical. This MOSFET is part of Renesas' extensive lineup of power devices, known for their reliability and performance.

Applications

  • DC-DC converters: Used in step-up and step-down converters to efficiently regulate voltage levels.
  • Load switching: Implemented as a high-side or low-side switch to control power delivery to various loads.
  • Power management in portable devices: Suitable for battery management systems in smartphones, tablets, and laptops.
  • Motor control: Employed in low-power motor control applications, especially where compact size is important.
  • LED lighting: Used in LED drivers to provide efficient and stable current control.

Features

  • Low on-resistance (RDS(on)): Minimizes power loss and heat generation, improving overall efficiency.
  • Fast switching speed: Reduces switching losses, enabling higher operating frequencies.
  • Low gate charge (Qg): Requires less drive power, simplifying the gate drive circuitry.
  • Avalanche rated: Provides robustness against voltage spikes and surges.
  • Surface mount package: Enables compact designs and automated assembly.

Benefits

  • Improved efficiency: Low on-resistance leads to reduced power dissipation and better energy efficiency.
  • Reduced heat generation: Lower power loss means less heat to dissipate, simplifying thermal management.
  • Simplified design: Low gate charge reduces the complexity of the gate drive circuitry.
  • Increased reliability: Avalanche rating provides added protection against voltage transients.
  • Compact solution: Surface mount package allows for smaller and more compact designs.

Additional Details

The UPA2700TP-E2 typically comes in a small surface-mount package, such as a Taping or similar. Its key electrical characteristics include a low threshold voltage, making it easy to drive. The device's maximum drain-source voltage (VDS) and continuous drain current (ID) are important parameters to consider when selecting it for a specific application. Refer to the Renesas datasheet for precise values and detailed performance curves, including RDS(on) vs. gate voltage and temperature.

This MOSFET is designed for applications where efficiency, size, and reliability are paramount. Its low on-resistance and fast switching speed make it an excellent choice for modern power management circuits.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Lowest to $32.5000
NXP / Nexperia
Need more? Email Us
Toshiba Semiconductor and Storage
HIGH SPEED RECTIFIER APPLICATIONS (FAST RECOVERY)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess