The UPA2200T1M-T1-AT is a P-channel MOSFET manufactured by Renesas Electronics America. It is designed for load switching and power management applications. This MOSFET features low on-resistance and high-speed switching characteristics, making it suitable for various power control circuits.
Applications:
- Load switching
- Power management
- DC-DC converters
- Battery protection circuits
- Portable devices
Features:
- P-channel MOSFET: Suitable for high-side switching applications.
- Low on-resistance (RDS(ON)): Minimizes power loss and voltage drop.
- High-speed switching: Enables efficient operation in high-frequency circuits.
- Small package: Saves board space in compact designs.
- Lead-free construction: Compliant with environmental regulations.
Benefits:
- Efficient power control: Low RDS(ON) reduces power dissipation.
- Fast switching speed: Improves efficiency in switching power supplies.
- Compact design: Small package allows for use in space-constrained applications.
- Environmentally friendly: Lead-free construction meets regulatory requirements.
- Reliable performance: Robust design ensures stable operation over a wide range of conditions.
Technical Specifications:
The UPA2200T1M-T1-AT is a P-channel MOSFET with a drain-source voltage rating of typically -20V. The on-resistance (RDS(ON)) is typically in the milliohm range. The specific package is a SOT-23 or similar surface mount package. It's designed for switching applications where low losses are critical.