EN
  • EN
  • DE

TBB1008HMTL

Part No TBB1008HMTL
Manufacturer Renesas Electronics America
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Win Source Part Number 355733-TBB1008HMTL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TBB1008HMTL CAD Model

Description

The TBB1008HMTL is a tuner booster buffer IC produced by Renesas Electronics America. This component is specifically designed to enhance the performance of television tuners by amplifying the incoming signal and reducing noise. Its primary function is to improve signal quality, especially in environments where signal strength is weak or prone to interference, thereby ensuring a clearer and more stable viewing experience.

Applications

  • Digital set-top boxes for cable and satellite TV
  • Integrated Digital Televisions (IDTVs)
  • Automotive TV receivers
  • USB TV dongles and portable TV devices
  • Satellite receivers and terrestrial TV tuners

Features

  • High Gain: Provides substantial signal amplification to enhance tuner sensitivity.
  • Low Noise Figure: Minimizes the introduction of noise during signal amplification, ensuring a clean and clear output.
  • Wide Bandwidth: Supports a broad range of frequencies used in terrestrial and cable TV broadcasting.
  • Low Power Consumption: Designed for energy efficiency, making it suitable for portable and energy-sensitive applications.
  • Compact Package: Facilitates easy integration into small form-factor devices.
  • Excellent Linearity: Maintains signal integrity and prevents distortion, even at higher signal levels.
  • Integrated ESD Protection: Safeguards the IC against damage from electrostatic discharge.

Benefits

  • Improved TV Reception: Enhances signal strength and reduces noise, resulting in clearer and more stable picture quality.
  • Extended Reception Range: Enables tuners to receive weaker signals, expanding the available channel selection.
  • Reduced Interference: Filters out unwanted signals and noise, minimizing disruptions to the viewing experience.
  • Enhanced Reliability: Ensures consistent performance and long-term stability of the tuner system.
  • Simplified Design: Streamlines the design process with easy integration and minimal external components.
  • Cost-Effective Solution: Provides a high-performance solution at a competitive price point.

Additional Details

The TBB1008HMTL operates within a specified voltage range (typically 3.3V or 5V) and features defined input and output impedance characteristics to match common tuner configurations. It may also incorporate automatic gain control (AGC) to maintain a consistent output signal level. Detailed specifications, including gain, noise figure, bandwidth, and power consumption, can be found in the product datasheet provided by Renesas Electronics America.

This device is often utilized in conjunction with other front-end components, such as filters and low-noise amplifiers (LNAs), to create a complete tuner solution. Its robust design and high performance make it a reliable choice for a variety of television receiver applications.

You May Also Be Interested in

Atmel
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
EPCOS (TDK)
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess