The RKZ30BKGP1 is a Zener diode manufactured by Renesas Electronics America. This diode is designed to provide voltage regulation and transient voltage suppression in a variety of electronic circuits. It is commonly used to protect sensitive components from overvoltage conditions.
Applications
- Voltage regulation
- Transient voltage suppression
- Overvoltage protection
- Clipping circuits
- Level shifting
- Electronic control units (ECUs)
Features
- Zener voltage: approximately 30V
- Low reverse leakage current
- High surge current capability
- Small surface mount package
- High reliability
- RoHS compliant
Benefits
- Precise voltage regulation
- Effective protection against voltage transients
- Improved system reliability
- Reduced component size
- Environmentally friendly
Additional Details
The RKZ30BKGP1 Zener diode is characterized by its stable Zener voltage, which remains relatively constant over a wide range of current. The low reverse leakage current minimizes power consumption and ensures efficient operation. The high surge current capability allows the diode to withstand transient voltage spikes without damage. The surface mount package enables automated assembly and efficient heat dissipation. It is typically used with a series resistor to limit the current flowing through the diode and protect it from overheating. The power dissipation rating is typically in the range of hundreds of milliwatts. The operating temperature range is -55°C to +150°C.