EN
  • EN
  • DE

RJK0380DPA-HF-HS

Part No RJK0380DPA-HF-HS
Manufacturer Renesas Electronics America
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Renesas Electronics America
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 183022-RJK0380DPA-HF-HS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RJK0380DPA-HF-HS CAD Model

Description

The RJK0380DPA-HF-HS is an N-channel MOSFET from Renesas Electronics America. This component is designed for high-efficiency switching applications, typically found in DC-DC converters and power management systems. The "-HF-HS" suffix generally indicates specific manufacturing or performance characteristics related to Halogen-Free construction and High-Speed switching capabilities.

Applications:

  • DC-DC converters for notebook computers and other portable devices.
  • Load switching in power management circuits.
  • Power supplies for various electronic equipment.
  • Motor control applications requiring efficient switching.

Features:

  • Low On-Resistance (RDS(on)): Minimizes conduction losses and improves overall power efficiency. The RDS(on) is specified at different gate-source voltages (VGS).
  • High-Speed Switching: Enables fast switching times, reducing switching losses and allowing for higher frequency operation.
  • Logic Level Gate Drive: Allows the MOSFET to be driven directly by logic-level signals (e.g., 5V or 3.3V), simplifying the gate drive circuitry.
  • Surface Mount Package: DPAK (TO-252) package provides efficient heat dissipation and is suitable for automated assembly.
  • Halogen-Free Construction: Complies with environmental regulations restricting the use of halogenated substances.

Benefits:

  • Improved Power Efficiency: The low RDS(on) and high-speed switching contribute to significant improvements in power efficiency.
  • Reduced Heat Generation: Lower RDS(on) minimizes power dissipation as heat, enhancing reliability and reducing the need for extensive heat sinking.
  • Simplified Circuit Design: Logic-level gate drive simplifies the drive circuitry and reduces the number of required components.
  • Compact Footprint: The surface-mount package enables more compact and efficient circuit layouts.
  • Environmentally Friendly: Halogen-free construction meets environmental compliance requirements.

Additional Details:

The typical Drain-Source voltage (VDS) rating is around 30V. The Gate-Source voltage (VGS) rating is typically ±20V. The Continuous Drain Current (ID) rating depends on operating conditions and the specific heat sinking used. Consult the datasheet for detailed specifications, including derating curves and thermal characteristics. The RJK0380DPA-HF-HS is supplied in a DPAK (TO-252) package.

You May Also Be Interested in

Advanced Power Electronics Corp.
MOSFET N-CH 30V 40A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 40V 40A DFN5X6
Need more? Email Us
Nippon Electric Company, Limited
32A, 55V, 0.033OHM, N-CHANNEL ,
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET P-CH -40V 50A DFN3X3
Need more? Email Us
Advanced Power Electronics Corp.
MOSFET N-CH 60V 14A SO-8
Need more? Email Us
UMW
MOSFET N-CH 650V 5A TO220F
Lowest to $0.1657
Advanced Power Electronics Corp.
MOSFET N-CH 30V 18.6A SOIC-8
Need more? Email Us
UMW
60V 2A 1.25W 160MR@10V,2A 3V@250
Lowest to $0.0530
Advanced Power Electronics Corp.
MOSFET N-CH 150V 1.2A TSOP-6
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1030 $60.6650
130+ $0.9055 $117.7150
200+ $0.8766 $175.3200
275+ $0.8489 $233.4475
355+ $0.8201 $291.1355
475+ $0.7357 $349.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,570 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess