EN
  • EN
  • DE

RJH65T04BDPM-A0#T2

Part No RJH65T04BDPM-A0#T2
Manufacturer Renesas Electronics America
Catalog IGBTs - Single
Description ABU / IGBT / IGBT Trench 650 V 60 A 65 W Through Hole TO-3PFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - IGBTs - Single
Mfr Renesas Electronics America Inc
Package Tube
IGBT Type Trench
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 60 A
Vce(on) (Max) @ Vge, Ic 1.95V @ 15V, 30A
Power - Max 65 W
Switching Energy 360µJ (on), 350µJ (off)
Input Type Standard
Gate Charge 74 nC
Td (on/off) @ 25°C 35ns/125ns
Test Condition 400V, 30A, 10Ohm, 15V
Reverse Recovery Time (trr) 80 ns
Temperature Range - Operating 175°C (TJ)
Mounting Type Through Hole
Package / Case SC-94
Supplier Device Package TO-3PFP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.29.0095
Other Names 559-RJH65T04BDPM-A0#T2,-1161-RJH65T04BDPM-A0#T2
Standard Package 25
Win Source Part Number 1165684-RJH65T04BDPM-A0#T2
Ultra Librarian 3D Model Ultra Librarian RJH65T04BDPM-A0#T2 CAD Model

Description

The Renesas Electronics America Inc 1165684-RJH65T04BDPM-A0#T2 is a single IGBT transistor that has a maximum power capacity of 65W.

  • Power Capacity: 65W
  • Voltage Breakdown: 650V
  • Maximum Collector Current: 60A
  • IGBT Type: Trench
  • Mounting Type: Through-Hole
  • ECCN: EAR99
  • HTSUS: 8541.29.0095
  • Switching Energy (On): 360μJ
  • Switching Energy (Off): 350μJ
  • Gate Charge: 74nC

You May Also Be Interested in

Infineon Technologies
IGBT 600V 13A TO-220AB
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
IXYS
IGBT PT 600V 340A PLUS247
Lowest to $40.9090
WeEn Semiconductors
IGBT TRENCH FS 650V 91A TO247-3
Lowest to $3.1721
IXYS
IGBT PT 650V 175A TO-247
Lowest to $40.9090
Rohm Semiconductor
IGBT 460V 20A TO-252
Need more? Email Us
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess