EN
  • EN
  • DE

R8A77310D333BG#U0

Part No R8A77310D333BG#U0
Manufacturer Renesas Electronics America
Catalog OEM Parts (O - R)
Description 32-bit Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package FBGA
Win Source Part Number 998205-R8A77310D333BG#U0
Categories OEM Parts(O-R)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian R8A77310D333BG#U0 CAD Model

Description

The R8A77310D333BG#U0 is a high-performance system-on-chip (SoC) from Renesas Electronics America. It is part of the R-Car series, designed for automotive infotainment, cluster, and gateway applications. This SoC integrates a powerful CPU, GPU, and various peripherals to provide a comprehensive solution for advanced automotive systems.

Applications

  • Automotive Infotainment Systems: Powers in-car entertainment systems, including navigation, multimedia playback, and connectivity features.
  • Automotive Instrument Clusters: Drives advanced digital instrument clusters with high-resolution displays and real-time data visualization.
  • Automotive Gateways: Implements central gateway functions, managing communication between different vehicle networks.
  • ADAS (Advanced Driver-Assistance Systems): Used as a processing unit for certain ADAS functions, depending on the specific configuration and integration.
  • Telematics Systems: Integrated in telematics units for vehicle tracking, diagnostics, and remote control.

Features

  • High-Performance CPU: Equipped with a multi-core CPU for demanding processing tasks.
  • Advanced GPU: Features a powerful GPU for high-resolution graphics rendering and display.
  • Extensive Peripheral Interfaces: Includes interfaces such as Ethernet, USB, CAN, and display outputs.
  • Integrated Security Features: Incorporates security hardware and software to protect against cyber threats.
  • Low Power Consumption: Designed for efficient power management in automotive environments.

Benefits

  • Enhanced User Experience: Delivers a rich and responsive user experience in automotive applications.
  • Improved System Performance: Provides high processing power and graphics capabilities for demanding tasks.
  • Reduced System Cost: Integrates multiple functions into a single chip, reducing overall system cost and complexity.
  • Increased Reliability: Designed for the harsh automotive environment, ensuring high reliability and durability.
  • Simplified Development: Supported by a comprehensive development environment and software libraries.

Technical Specifications

The R8A77310D333BG#U0 features a multi-core ARM Cortex-A series CPU and a high-performance GPU. It supports a wide range of memory interfaces, including DDR3 and DDR4. The SoC includes various communication interfaces, such as Ethernet, USB, CAN, and I2C. Detailed specifications, including clock speeds, memory capacities, and power consumption, are available in the device datasheet.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess